Visual Sound, Inc. Invisible Speaker SA2C

Description
Sound Advance A Truly Invisible, Extended-Bandwidth, Wide-Dispersion Loudspeaker System The extraordinary SOUND ADVANCE SA2C is a two-way, full-range planar loudspeaker system designed for application in commercial and residential installations. Its proprietary structural and engineering features make it possible to invisibly install in almost any standard wood/metal stud wall or ceiling, essentially becoming an integral part of the wall or ceiling surface. Because of the SA2C's patented Planar Diaphragm Technology™, when properly installed in a wall or ceiling, the loudspeaker system will radiate in a smooth, even coverage hemispherical pattern with more than 140° of dispersion throughout its bandwidth.
Description
Sound Advance A Truly Invisible, Extended-Bandwidth, Wide-Dispersion Loudspeaker System The extraordinary SOUND ADVANCE SA2C is a two-way, full-range planar loudspeaker system designed for application in commercial and residential installations. Its proprietary structural and engineering features make it possible to invisibly install in almost any standard wood/metal stud wall or ceiling, essentially becoming an integral part of the wall or ceiling surface. Because of the SA2C's patented Planar Diaphragm Technology™, when properly installed in a wall or ceiling, the loudspeaker system will radiate in a smooth, even coverage hemispherical pattern with more than 140° of dispersion throughout its bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Invisible Speaker
SA2C
Invisible Speaker SA2C
Sound Advance A Truly Invisible, Extended-Bandwidth, Wide-Dispersion Loudspeaker System The extraordinary SOUND ADVANCE SA2C is a two-way, full-range planar loudspeaker system designed for application in commercial and residential installations. Its proprietary structural and engineering features make it possible to invisibly install in almost any standard wood/metal stud wall or ceiling, essentially becoming an integral part of the wall or ceiling surface. Because of the SA2C's patented Planar Diaphragm Technology™, when properly installed in a wall or ceiling, the loudspeaker system will radiate in a smooth, even coverage hemispherical pattern with more than 140° of dispersion throughout its bandwidth.

Sound Advance

A Truly Invisible, Extended-Bandwidth, Wide-Dispersion Loudspeaker System

The extraordinary SOUND ADVANCE SA2C is a two-way, full-range planar loudspeaker system designed for application in commercial and residential installations. Its proprietary structural and engineering features make it possible to invisibly install in almost any standard wood/metal stud wall or ceiling, essentially becoming an integral part of the wall or ceiling surface. Because of the SA2C's patented Planar Diaphragm Technology™, when properly installed in a wall or ceiling, the loudspeaker system will radiate in a smooth, even coverage hemispherical pattern with more than 140° of dispersion throughout its bandwidth.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SA2C
Product Name Invisible Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 124 ohms
Sensitivity 95 dB
Size 0.20 inch (5 mm)
View Details