Visual Sound, Inc. 15" Two-way Active Loudspeaker SA1521z

Description
Mackie Designs, Inc. The Mackie SA1521z is a high-efficiency, high output, horn-loaded, 2-way, wide-dispersion, Active sound reinforcement system. The SA1521z benefits from the integration of 500 watts of amplifier power, complete Active control electronics, and premium transducer components - all self-contained in an EAW-tuned wooden enclosure. That's right, we said wood - because wood just sounds better. Ultra high-output Active system featuring integrated electronics and acoustic design by EAW loudspeaker team Bi-Amplified; with 400W RMS low frequency and 100W RMS high frequency amplifiers Electronic crossover filters, time correction, phase alignment, and thermal system protection 44mm (1.75") neodymium compression driver Wide-dispersion, ultra-low distortion, high frequency horn design 381mm (15") LF long-throw woofer with high-temperature voice coil 133dB SPL @ 1kHz/1 meter Frequency Response: 44Hz to 20kHz Power On, Signal Present, Limiter and Thermal Protection LEDs Weight balanced with carrying handles for easy portability
Description
Mackie Designs, Inc. The Mackie SA1521z is a high-efficiency, high output, horn-loaded, 2-way, wide-dispersion, Active sound reinforcement system. The SA1521z benefits from the integration of 500 watts of amplifier power, complete Active control electronics, and premium transducer components - all self-contained in an EAW-tuned wooden enclosure. That's right, we said wood - because wood just sounds better. Ultra high-output Active system featuring integrated electronics and acoustic design by EAW loudspeaker team Bi-Amplified; with 400W RMS low frequency and 100W RMS high frequency amplifiers Electronic crossover filters, time correction, phase alignment, and thermal system protection 44mm (1.75") neodymium compression driver Wide-dispersion, ultra-low distortion, high frequency horn design 381mm (15") LF long-throw woofer with high-temperature voice coil 133dB SPL @ 1kHz/1 meter Frequency Response: 44Hz to 20kHz Power On, Signal Present, Limiter and Thermal Protection LEDs Weight balanced with carrying handles for easy portability

Suppliers

Company
Product
Description
Supplier Links
15
Broomall, PA, USA
15" Two-way Active Loudspeaker
SA1521z
15" Two-way Active Loudspeaker SA1521z
Mackie Designs, Inc. The Mackie SA1521z is a high-efficiency, high output, horn-loaded, 2-way, wide-dispersion, Active sound reinforcement system. The SA1521z benefits from the integration of 500 watts of amplifier power, complete Active control electronics, and premium transducer components - all self-contained in an EAW-tuned wooden enclosure. That's right, we said wood - because wood just sounds better. Ultra high-output Active system featuring integrated electronics and acoustic design by EAW loudspeaker team Bi-Amplified; with 400W RMS low frequency and 100W RMS high frequency amplifiers Electronic crossover filters, time correction, phase alignment, and thermal system protection 44mm (1.75") neodymium compression driver Wide-dispersion, ultra-low distortion, high frequency horn design 381mm (15") LF long-throw woofer with high-temperature voice coil 133dB SPL @ 1kHz/1 meter Frequency Response: 44Hz to 20kHz Power On, Signal Present, Limiter and Thermal Protection LEDs Weight balanced with carrying handles for easy portability

Mackie Designs, Inc.

The Mackie SA1521z is a high-efficiency, high output, horn-loaded, 2-way, wide-dispersion, Active sound reinforcement system. The SA1521z benefits from the integration of 500 watts of amplifier power, complete Active control electronics, and premium transducer components - all self-contained in an EAW-tuned wooden enclosure. That's right, we said wood - because wood just sounds better.

  • Ultra high-output Active system featuring integrated electronics and acoustic design by EAW loudspeaker team
  • Bi-Amplified; with 400W RMS low frequency and 100W RMS high frequency amplifiers
  • Electronic crossover filters, time correction, phase alignment, and thermal system protection
  • 44mm (1.75") neodymium compression driver
  • Wide-dispersion, ultra-low distortion, high frequency horn design
  • 381mm (15") LF long-throw woofer with high-temperature voice coil
  • 133dB SPL @ 1kHz/1 meter
  • Frequency Response: 44Hz to 20kHz
  • Power On, Signal Present, Limiter and Thermal Protection LEDs
  • Weight balanced with carrying handles for easy portability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SA1521z
Product Name 15" Two-way Active Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564602 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2152 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details