Visual Sound, Inc. Stand Adaptor SA 63

Description
AKG Acoustics, U.S. Accessory stand clamp for use with C 1000 S, HT400 and HT4000 wireless microphones, and other microphoes with shafts 1.2 to 1.5-inches in diameter Accessory for C 1000 S and wireless microphones
Description
AKG Acoustics, U.S. Accessory stand clamp for use with C 1000 S, HT400 and HT4000 wireless microphones, and other microphoes with shafts 1.2 to 1.5-inches in diameter Accessory for C 1000 S and wireless microphones

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Stand Adaptor
SA 63
Stand Adaptor SA 63
AKG Acoustics, U.S. Accessory stand clamp for use with C 1000 S, HT400 and HT4000 wireless microphones, and other microphoes with shafts 1.2 to 1.5-inches in diameter Accessory for C 1000 S and wireless microphones

AKG Acoustics, U.S.

Accessory stand clamp for use with C 1000 S, HT400 and HT4000 wireless microphones, and other microphoes with shafts 1.2 to 1.5-inches in diameter

  • Accessory for C 1000 S and wireless microphones
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SA 63
Product Name Stand Adaptor
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details