Visual Sound, Inc. 6.4" Standard Format LCD Touch Monitor with USB Connection - Open Frame S6481U

Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S6481U is a professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.
Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S6481U is a professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

Suppliers

Company
Product
Description
Supplier Links
6.4
Broomall, PA, USA
6.4" Standard Format LCD Touch Monitor with USB Connection - Open Frame
S6481U
6.4" Standard Format LCD Touch Monitor with USB Connection - Open Frame S6481U
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S6481U is a professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor

S6481U is a professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S6481U
Product Name 6.4" Standard Format LCD Touch Monitor with USB Connection - Open Frame
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-19AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.63 inch (321 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details