Visual Sound, Inc. 6.4" Standard Format LCD Touch Monitor with Serial Connection - Open Frame S6481S

Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S6481S is a professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.
Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S6481S is a professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.

Suppliers

Company
Product
Description
Supplier Links
6.4
Broomall, PA, USA
6.4" Standard Format LCD Touch Monitor with Serial Connection - Open Frame
S6481S
6.4" Standard Format LCD Touch Monitor with Serial Connection - Open Frame S6481S
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S6481S is a professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.

CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor

S6481S is a professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S6481S
Product Name 6.4" Standard Format LCD Touch Monitor with Serial Connection - Open Frame
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 7859896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-10.6AW-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.09 inch (155 mm)
View Details
3 suppliers