Visual Sound, Inc. Large-Screen LCD Display S521-AVT

Description
NEC Display Solutions The 521-AVT NEC S521, a business-grade LCD display ideal for professional-level digital signage applications, lends maximum impact to your messaging. Boasting an impressive 1920x1080 full HD resolution, industrial-strength design, Enhanced Digital Signage Technology Suite and the broadest connectivity and wide display control, this display delivers stunning visual impact for environments such as corporate boardrooms, rental and staging, quick-service restaurants, airports, healthcare and retail. Premium-grade panel with advanced cooling system TileMatrix allows you to create video walls (up to 10x10 displays) with enhanced setup features Built-in expansion slot allows for seamless integration of future third-party components Broadest range of inputs, including DVI, VGA, component, composite, HDMI and DisplayPort Built-in ambient light sensor automatically adjusts the display's brightness based on lighting conditions, reducing energy consumption Carbon footprint meter helps track and calculate the conservation of green gas emissions Enhanced Digital Signage Technology Suite with more than 30 advanced features Built-in tuner digital tuner allows for high-definition television capabilities
Description
NEC Display Solutions The 521-AVT NEC S521, a business-grade LCD display ideal for professional-level digital signage applications, lends maximum impact to your messaging. Boasting an impressive 1920x1080 full HD resolution, industrial-strength design, Enhanced Digital Signage Technology Suite and the broadest connectivity and wide display control, this display delivers stunning visual impact for environments such as corporate boardrooms, rental and staging, quick-service restaurants, airports, healthcare and retail. Premium-grade panel with advanced cooling system TileMatrix allows you to create video walls (up to 10x10 displays) with enhanced setup features Built-in expansion slot allows for seamless integration of future third-party components Broadest range of inputs, including DVI, VGA, component, composite, HDMI and DisplayPort Built-in ambient light sensor automatically adjusts the display's brightness based on lighting conditions, reducing energy consumption Carbon footprint meter helps track and calculate the conservation of green gas emissions Enhanced Digital Signage Technology Suite with more than 30 advanced features Built-in tuner digital tuner allows for high-definition television capabilities

Suppliers

Company
Product
Description
Supplier Links
Large-Screen LCD Display - S521-AVT - Visual Sound, Inc.
Broomall, PA, USA
Large-Screen LCD Display
S521-AVT
Large-Screen LCD Display S521-AVT
NEC Display Solutions The 521-AVT NEC S521, a business-grade LCD display ideal for professional-level digital signage applications, lends maximum impact to your messaging. Boasting an impressive 1920x1080 full HD resolution, industrial-strength design, Enhanced Digital Signage Technology Suite and the broadest connectivity and wide display control, this display delivers stunning visual impact for environments such as corporate boardrooms, rental and staging, quick-service restaurants, airports, healthcare and retail. Premium-grade panel with advanced cooling system TileMatrix allows you to create video walls (up to 10x10 displays) with enhanced setup features Built-in expansion slot allows for seamless integration of future third-party components Broadest range of inputs, including DVI, VGA, component, composite, HDMI and DisplayPort Built-in ambient light sensor automatically adjusts the display's brightness based on lighting conditions, reducing energy consumption Carbon footprint meter helps track and calculate the conservation of green gas emissions Enhanced Digital Signage Technology Suite with more than 30 advanced features Built-in tuner digital tuner allows for high-definition television capabilities

NEC Display Solutions

The 521-AVT NEC S521, a business-grade LCD display ideal for professional-level digital signage applications, lends maximum impact to your messaging.

Boasting an impressive 1920x1080 full HD resolution, industrial-strength design, Enhanced Digital Signage Technology Suite and the broadest connectivity and wide display control, this display delivers stunning visual impact for environments such as corporate boardrooms, rental and staging, quick-service restaurants, airports, healthcare and retail.

  • Premium-grade panel with advanced cooling system
  • TileMatrix allows you to create video walls (up to 10x10 displays) with enhanced setup features
  • Built-in expansion slot allows for seamless integration of future third-party components
  • Broadest range of inputs, including DVI, VGA, component, composite, HDMI and DisplayPort
  • Built-in ambient light sensor automatically adjusts the display's brightness based on lighting conditions, reducing energy consumption
  • Carbon footprint meter helps track and calculate the conservation of green gas emissions
  • Enhanced Digital Signage Technology Suite with more than 30 advanced features
  • Built-in tuner digital tuner allows for high-definition television capabilities
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number S521-AVT
Product Name Large-Screen LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540017 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
15.6
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details