Visual Sound, Inc. 42" Wide Screen LCD Touch Monitor with USB Connection S4282U

Description
CyberTouch - Open Frame CyberTouch CyberTouchAV TouchScreen Monitor CyberTouch AV S4280 is professional-grade 42" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S4280 is also available with Mac mini attached.
Description
CyberTouch - Open Frame CyberTouch CyberTouchAV TouchScreen Monitor CyberTouch AV S4280 is professional-grade 42" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S4280 is also available with Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
42" Wide Screen LCD Touch Monitor with USB Connection
S4282U
42" Wide Screen LCD Touch Monitor with USB Connection S4282U
CyberTouch - Open Frame CyberTouch CyberTouchAV TouchScreen Monitor CyberTouch AV S4280 is professional-grade 42" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S4280 is also available with Mac mini attached.

CyberTouch - Open Frame CyberTouch CyberTouchAV TouchScreen Monitor CyberTouch AV

S4280 is professional-grade 42" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S4280 is also available with Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S4282U
Product Name 42" Wide Screen LCD Touch Monitor with USB Connection
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-10.4AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.75 inch (171 mm)
View Details
3 suppliers
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Connecting cable - 758-879/000-101 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details