Visual Sound, Inc. 40" 1080p HD Touch Screen LCD Monitor Open Frame/Rear Mount with Mac mini or PC mini computer S4080U- Mac

Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S4080U-MAC is a professional-grade 40.0" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 40.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.
Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S4080U-MAC is a professional-grade 40.0" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 40.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

Suppliers

Company
Product
Description
Supplier Links
40
Broomall, PA, USA
40" 1080p HD Touch Screen LCD Monitor Open Frame/Rear Mount with Mac mini or PC mini computer
S4080U- Mac
40" 1080p HD Touch Screen LCD Monitor Open Frame/Rear Mount with Mac mini or PC mini computer S4080U- Mac
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S4080U-MAC is a professional-grade 40.0" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 40.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor

S4080U-MAC is a professional-grade 40.0" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 40.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S4080U- Mac
Product Name 40" 1080p HD Touch Screen LCD Monitor Open Frame/Rear Mount with Mac mini or PC mini computer
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 7859874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Mounting accessories - 762-9325 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Operating Temperature -4 to 104 F (-20 to 40 C)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-10.4AV-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.21 inch (183 mm)
View Details
3 suppliers