Visual Sound, Inc. 32" HD 1080p Wide Screen LCD Touch Monitor with Serial Connection-Open-Frame/Rear-Mount S3288S

Description
CyberTouch CyberTouch CyberTouchAV S3288S is a professional-grade 32.0" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 32.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 Pioneer DVD-V8000 compatible.
Description
CyberTouch CyberTouch CyberTouchAV S3288S is a professional-grade 32.0" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 32.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 Pioneer DVD-V8000 compatible.

Suppliers

Company
Product
Description
Supplier Links
32
Broomall, PA, USA
32" HD 1080p Wide Screen LCD Touch Monitor with Serial Connection-Open-Frame/Rear-Mount
S3288S
32" HD 1080p Wide Screen LCD Touch Monitor with Serial Connection-Open-Frame/Rear-Mount S3288S
CyberTouch CyberTouch CyberTouchAV S3288S is a professional-grade 32.0" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 32.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 Pioneer DVD-V8000 compatible.

CyberTouch CyberTouch CyberTouchAV

S3288S is a professional-grade 32.0" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 32.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 Pioneer DVD-V8000 compatible.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S3288S
Product Name 32" HD 1080p Wide Screen LCD Touch Monitor with Serial Connection-Open-Frame/Rear-Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-10.6AW-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.09 inch (155 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details
15
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details