Visual Sound, Inc. 24" 650 Sereis Business LED Monitor S24A650D

Description
Samsung Electronics America, Inc. A Better Picture at a Better Price The Samsung LED-backlit LCD MVA panel delivers an outstanding picture at a price that's easy to budget for. High Resolution and Contrast With 1920 x 1080 resolution, 3:000:1 static contrast ratio and Mega Infinity dynamic contrast ratio, text and images are sharp and clear. A sharp screen is easier on the eyes, too, so you'll be able to work for longer with less eye fatigue. Wide Viewing Angles Samsung LED MVA panels deliver 178? horizontal/vertical wide viewing angles, which provide clear images even when viewed from off angles. Power-Efficient The Samsung LED panels use up to 50% less energy than traditional CCFL displays. And combined with Eco features such as Eco Savings, Eco Light Sensor and Eco Motion Sensor, the Samsung 6 Series monitors help you significantly reduce energy consumption. A Better Picture at a Better Price High Resolution and Contrast Wide Viewing Angles Power-Efficient
Description
Samsung Electronics America, Inc. A Better Picture at a Better Price The Samsung LED-backlit LCD MVA panel delivers an outstanding picture at a price that's easy to budget for. High Resolution and Contrast With 1920 x 1080 resolution, 3:000:1 static contrast ratio and Mega Infinity dynamic contrast ratio, text and images are sharp and clear. A sharp screen is easier on the eyes, too, so you'll be able to work for longer with less eye fatigue. Wide Viewing Angles Samsung LED MVA panels deliver 178? horizontal/vertical wide viewing angles, which provide clear images even when viewed from off angles. Power-Efficient The Samsung LED panels use up to 50% less energy than traditional CCFL displays. And combined with Eco features such as Eco Savings, Eco Light Sensor and Eco Motion Sensor, the Samsung 6 Series monitors help you significantly reduce energy consumption. A Better Picture at a Better Price High Resolution and Contrast Wide Viewing Angles Power-Efficient

Suppliers

Company
Product
Description
Supplier Links
24
Broomall, PA, USA
24" 650 Sereis Business LED Monitor
S24A650D
24" 650 Sereis Business LED Monitor S24A650D
Samsung Electronics America, Inc. A Better Picture at a Better Price The Samsung LED-backlit LCD MVA panel delivers an outstanding picture at a price that's easy to budget for. High Resolution and Contrast With 1920 x 1080 resolution, 3:000:1 static contrast ratio and Mega Infinity dynamic contrast ratio, text and images are sharp and clear. A sharp screen is easier on the eyes, too, so you'll be able to work for longer with less eye fatigue. Wide Viewing Angles Samsung LED MVA panels deliver 178? horizontal/vertical wide viewing angles, which provide clear images even when viewed from off angles. Power-Efficient The Samsung LED panels use up to 50% less energy than traditional CCFL displays. And combined with Eco features such as Eco Savings, Eco Light Sensor and Eco Motion Sensor, the Samsung 6 Series monitors help you significantly reduce energy consumption. A Better Picture at a Better Price High Resolution and Contrast Wide Viewing Angles Power-Efficient

Samsung Electronics America, Inc.

A Better Picture at a Better Price The Samsung LED-backlit LCD MVA panel delivers an outstanding picture at a price that's easy to budget for. High Resolution and Contrast With 1920 x 1080 resolution, 3:000:1 static contrast ratio and Mega Infinity dynamic contrast ratio, text and images are sharp and clear. A sharp screen is easier on the eyes, too, so you'll be able to work for longer with less eye fatigue. Wide Viewing Angles Samsung LED MVA panels deliver 178? horizontal/vertical wide viewing angles, which provide clear images even when viewed from off angles. Power-Efficient The Samsung LED panels use up to 50% less energy than traditional CCFL displays. And combined with Eco features such as Eco Savings, Eco Light Sensor and Eco Motion Sensor, the Samsung 6 Series monitors help you significantly reduce energy consumption.

  • A Better Picture at a Better Price
  • High Resolution and Contrast
  • Wide Viewing Angles
  • Power-Efficient
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number S24A650D
Product Name 24" 650 Sereis Business LED Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204624 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details