Visual Sound, Inc. Dual-15" Two-way Passive Loudspeaker S225

Description
Mackie Designs, Inc. In the legions of look-alike, sound-alike passive loudspeakers on the market today, the S225 Precision Passive Loudspeaker stands alone. This loudspeaker is the perfect professional solution for clubs, bands and DJs requiring the high output and superior low-end response of dual 15" drivers and a solid birch wood enclosure--while retaining the portability and durability required for touring. Precision Passive loudspeaker with transducer and crossover design by esteemed EAW engineering team Wide-dispersion, ultra-low distortion, high frequency horn Professional 18mm Baltic birch wood construction with pressure-injected structural resin Dual carry handles for easy loading and transport 700 watts long-term power handling; 2800 watts peak 1.75" (44mm) titanium dome compression driver with optimized symmetric phase plug Dual 15" (380mm) LF drivers with nearly indestructible high-temperature voice coils
Description
Mackie Designs, Inc. In the legions of look-alike, sound-alike passive loudspeakers on the market today, the S225 Precision Passive Loudspeaker stands alone. This loudspeaker is the perfect professional solution for clubs, bands and DJs requiring the high output and superior low-end response of dual 15" drivers and a solid birch wood enclosure--while retaining the portability and durability required for touring. Precision Passive loudspeaker with transducer and crossover design by esteemed EAW engineering team Wide-dispersion, ultra-low distortion, high frequency horn Professional 18mm Baltic birch wood construction with pressure-injected structural resin Dual carry handles for easy loading and transport 700 watts long-term power handling; 2800 watts peak 1.75" (44mm) titanium dome compression driver with optimized symmetric phase plug Dual 15" (380mm) LF drivers with nearly indestructible high-temperature voice coils

Suppliers

Company
Product
Description
Supplier Links
Dual-15
Broomall, PA, USA
Dual-15" Two-way Passive Loudspeaker
S225
Dual-15" Two-way Passive Loudspeaker S225
Mackie Designs, Inc. In the legions of look-alike, sound-alike passive loudspeakers on the market today, the S225 Precision Passive Loudspeaker stands alone. This loudspeaker is the perfect professional solution for clubs, bands and DJs requiring the high output and superior low-end response of dual 15" drivers and a solid birch wood enclosure--while retaining the portability and durability required for touring. Precision Passive loudspeaker with transducer and crossover design by esteemed EAW engineering team Wide-dispersion, ultra-low distortion, high frequency horn Professional 18mm Baltic birch wood construction with pressure-injected structural resin Dual carry handles for easy loading and transport 700 watts long-term power handling; 2800 watts peak 1.75" (44mm) titanium dome compression driver with optimized symmetric phase plug Dual 15" (380mm) LF drivers with nearly indestructible high-temperature voice coils

Mackie Designs, Inc.

In the legions of look-alike, sound-alike passive loudspeakers on the market today, the S225 Precision Passive Loudspeaker stands alone. This loudspeaker is the perfect professional solution for clubs, bands and DJs requiring the high output and superior low-end response of dual 15" drivers and a solid birch wood enclosure--while retaining the portability and durability required for touring.

  • Precision Passive loudspeaker with transducer and crossover design by esteemed EAW engineering team
  • Wide-dispersion, ultra-low distortion, high frequency horn
  • Professional 18mm Baltic birch wood construction with pressure-injected structural resin
  • Dual carry handles for easy loading and transport
  • 700 watts long-term power handling; 2800 watts peak
  • 1.75" (44mm) titanium dome compression driver with optimized symmetric phase plug
  • Dual 15" (380mm) LF drivers with nearly indestructible high-temperature voice coils
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S225
Product Name Dual-15" Two-way Passive Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.20 inch (56 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 185 ohms
Sensitivity 97.5 dB
Size 0.20 inch (5 mm)
View Details