Visual Sound, Inc. Dual-Driver Vented Sub-Bass System S218+

Description
Martin Audio Limited The powerful Blackline S218+ sub-bass system has been designed to be used with large scale Blackline F12+ and F15+ systems to extend and increase the total low frequency output power. It can also be used as the low frequency section of a bi-amped or tri-amped H3+ system. The S218+ provides good bass punch with extended sub-bass output from two new, long-excursion, 18" (460mm)/4" (100mm) voice coil drivers with water resistant cones and triple roll surrounds. Dual direct radiating 18" (460mm) drivers High temperature 4" (100mm) voice coil Fitted with handles and castors Five year limited warranty
Description
Martin Audio Limited The powerful Blackline S218+ sub-bass system has been designed to be used with large scale Blackline F12+ and F15+ systems to extend and increase the total low frequency output power. It can also be used as the low frequency section of a bi-amped or tri-amped H3+ system. The S218+ provides good bass punch with extended sub-bass output from two new, long-excursion, 18" (460mm)/4" (100mm) voice coil drivers with water resistant cones and triple roll surrounds. Dual direct radiating 18" (460mm) drivers High temperature 4" (100mm) voice coil Fitted with handles and castors Five year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Dual-Driver Vented Sub-Bass System - S218+ - Visual Sound, Inc.
Broomall, PA, USA
Dual-Driver Vented Sub-Bass System
S218+
Dual-Driver Vented Sub-Bass System S218+
Martin Audio Limited The powerful Blackline S218+ sub-bass system has been designed to be used with large scale Blackline F12+ and F15+ systems to extend and increase the total low frequency output power. It can also be used as the low frequency section of a bi-amped or tri-amped H3+ system. The S218+ provides good bass punch with extended sub-bass output from two new, long-excursion, 18" (460mm)/4" (100mm) voice coil drivers with water resistant cones and triple roll surrounds. Dual direct radiating 18" (460mm) drivers High temperature 4" (100mm) voice coil Fitted with handles and castors Five year limited warranty

Martin Audio Limited

The powerful Blackline S218+ sub-bass system has been designed to be used with large scale Blackline F12+ and F15+ systems to extend and increase the total low frequency output power. It can also be used as the low frequency section of a bi-amped or tri-amped H3+ system. The S218+ provides good bass punch with extended sub-bass output from two new, long-excursion, 18" (460mm)/4" (100mm) voice coil drivers with water resistant cones and triple roll surrounds.

  • Dual direct radiating 18" (460mm) drivers
  • High temperature 4" (100mm) voice coil
  • Fitted with handles and castors
  • Five year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S218+
Product Name Dual-Driver Vented Sub-Bass System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.39 inch (86 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details