Visual Sound, Inc. 15" Two-way Passive Loudspeaker S215

Description
Mackie Designs, Inc. After years of producing the wildly popular SA1521 Active Loudspeaker, Mackie is proud to introduce a Precision Passive loudspeaker in the same convenient 15" 2-Way format: the S215. This loudspeaker is the perfect solution for those requiring the enhanced output and low-end response of a 15" driver and solid birch wood enclosure, while retaining the portability and durability required by giging musicians. Precision Passive loudspeaker with transducer and crossover design by esteemed EAW engineering team Wide-dispersion, ultra-low distortion, high frequency horn Professional 18mm Baltic birch wood construction with pressure-injected structural resin Dual carry handles for easy loading and transport 350 watts long-term power handling; 1400 watts peak 1.75" (44mm) titanium dome compression driver with optimized symmetric phase plug 15" (380mm) LF driver with nearly indestructible high-temperature voice coil
Description
Mackie Designs, Inc. After years of producing the wildly popular SA1521 Active Loudspeaker, Mackie is proud to introduce a Precision Passive loudspeaker in the same convenient 15" 2-Way format: the S215. This loudspeaker is the perfect solution for those requiring the enhanced output and low-end response of a 15" driver and solid birch wood enclosure, while retaining the portability and durability required by giging musicians. Precision Passive loudspeaker with transducer and crossover design by esteemed EAW engineering team Wide-dispersion, ultra-low distortion, high frequency horn Professional 18mm Baltic birch wood construction with pressure-injected structural resin Dual carry handles for easy loading and transport 350 watts long-term power handling; 1400 watts peak 1.75" (44mm) titanium dome compression driver with optimized symmetric phase plug 15" (380mm) LF driver with nearly indestructible high-temperature voice coil

Suppliers

Company
Product
Description
Supplier Links
15
Broomall, PA, USA
15" Two-way Passive Loudspeaker
S215
15" Two-way Passive Loudspeaker S215
Mackie Designs, Inc. After years of producing the wildly popular SA1521 Active Loudspeaker, Mackie is proud to introduce a Precision Passive loudspeaker in the same convenient 15" 2-Way format: the S215. This loudspeaker is the perfect solution for those requiring the enhanced output and low-end response of a 15" driver and solid birch wood enclosure, while retaining the portability and durability required by giging musicians. Precision Passive loudspeaker with transducer and crossover design by esteemed EAW engineering team Wide-dispersion, ultra-low distortion, high frequency horn Professional 18mm Baltic birch wood construction with pressure-injected structural resin Dual carry handles for easy loading and transport 350 watts long-term power handling; 1400 watts peak 1.75" (44mm) titanium dome compression driver with optimized symmetric phase plug 15" (380mm) LF driver with nearly indestructible high-temperature voice coil

Mackie Designs, Inc.

After years of producing the wildly popular SA1521 Active Loudspeaker, Mackie is proud to introduce a Precision Passive loudspeaker in the same convenient 15" 2-Way format: the S215. This loudspeaker is the perfect solution for those requiring the enhanced output and low-end response of a 15" driver and solid birch wood enclosure, while retaining the portability and durability required by giging musicians.

  • Precision Passive loudspeaker with transducer and crossover design by esteemed EAW engineering team
  • Wide-dispersion, ultra-low distortion, high frequency horn
  • Professional 18mm Baltic birch wood construction with pressure-injected structural resin
  • Dual carry handles for easy loading and transport
  • 350 watts long-term power handling; 1400 watts peak
  • 1.75" (44mm) titanium dome compression driver with optimized symmetric phase plug
  • 15" (380mm) LF driver with nearly indestructible high-temperature voice coil
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S215
Product Name 15" Two-way Passive Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 4318670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.03 inch (52 mm)
View Details
V-5.2-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 90.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details