Visual Sound, Inc. 20.1" Standard Format LCD Touch Monitor with Serial Connection - Open-Frame/Rear-Mount S2081S

Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S2081 is professional-grade 20.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S2081 is also available with Mac mini attached.
Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S2081 is professional-grade 20.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S2081 is also available with Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
20.1
Broomall, PA, USA
20.1" Standard Format LCD Touch Monitor with Serial Connection - Open-Frame/Rear-Mount
S2081S
20.1" Standard Format LCD Touch Monitor with Serial Connection - Open-Frame/Rear-Mount S2081S
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S2081 is professional-grade 20.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S2081 is also available with Mac mini attached.

CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor

S2081 is professional-grade 20.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S2081 is also available with Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S2081S
Product Name 20.1" Standard Format LCD Touch Monitor with Serial Connection - Open-Frame/Rear-Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-5204/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-19AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.63 inch (321 mm)
View Details
3 suppliers