Visual Sound, Inc. Handheld Mic S2031

Description
AmpliVox Sound Systems Professional cardioid dynamic mic with 15-ft. XLR to 1/4" cord. Cardioid dynamic mic with 15' XLR to 1/4" cord.
Description
AmpliVox Sound Systems Professional cardioid dynamic mic with 15-ft. XLR to 1/4" cord. Cardioid dynamic mic with 15' XLR to 1/4" cord.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Handheld Mic
S2031
Handheld Mic S2031
AmpliVox Sound Systems Professional cardioid dynamic mic with 15-ft. XLR to 1/4" cord. Cardioid dynamic mic with 15' XLR to 1/4" cord.

AmpliVox Sound Systems

Professional cardioid dynamic mic with 15-ft. XLR to 1/4" cord.

  • Cardioid dynamic mic with 15' XLR to 1/4" cord.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number S2031
Product Name Handheld Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details