Visual Sound, Inc. Professional Dynamic Cardioid Handheld Microphone S2030A

Description
AmpliVox Sound Systems Dynamic Cardioid Handheld Microphone with 15' cord, flexible gooseneck and shockmount mic holder Handheld wired mic with 15' cord. Includes flexible goosenbeck and shockmount mic holder. Handheld wired mic with 15' XLR to 1/4" cord Flexible goosenbeck Shockmount mic holder
Description
AmpliVox Sound Systems Dynamic Cardioid Handheld Microphone with 15' cord, flexible gooseneck and shockmount mic holder Handheld wired mic with 15' cord. Includes flexible goosenbeck and shockmount mic holder. Handheld wired mic with 15' XLR to 1/4" cord Flexible goosenbeck Shockmount mic holder

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Professional Dynamic Cardioid Handheld Microphone
S2030A
Professional Dynamic Cardioid Handheld Microphone S2030A
AmpliVox Sound Systems Dynamic Cardioid Handheld Microphone with 15' cord, flexible gooseneck and shockmount mic holder Handheld wired mic with 15' cord. Includes flexible goosenbeck and shockmount mic holder. Handheld wired mic with 15' XLR to 1/4" cord Flexible goosenbeck Shockmount mic holder

AmpliVox Sound Systems

Dynamic Cardioid Handheld Microphone with 15' cord, flexible gooseneck and shockmount mic holder

Handheld wired mic with 15' cord. Includes flexible goosenbeck and shockmount mic holder.

  • Handheld wired mic with 15' XLR to 1/4" cord
  • Flexible goosenbeck
  • Shockmount mic holder
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number S2030A
Product Name Professional Dynamic Cardioid Handheld Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details