Visual Sound, Inc. Lapel Microphone S2030

Description
AmpliVox Sound Systems Condensor type Lapel condensor mic that can be used with most transmitters or directly in "condensor" input in AmpliVox 50 watt amplifier. 3' cord and 12' extension. Lapel condensor mic with 3' cord and 12' extension.
Description
AmpliVox Sound Systems Condensor type Lapel condensor mic that can be used with most transmitters or directly in "condensor" input in AmpliVox 50 watt amplifier. 3' cord and 12' extension. Lapel condensor mic with 3' cord and 12' extension.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Lapel Microphone
S2030
Lapel Microphone S2030
AmpliVox Sound Systems Condensor type Lapel condensor mic that can be used with most transmitters or directly in "condensor" input in AmpliVox 50 watt amplifier. 3' cord and 12' extension. Lapel condensor mic with 3' cord and 12' extension.

AmpliVox Sound Systems Condensor type

Lapel condensor mic that can be used with most transmitters or directly in "condensor" input in AmpliVox 50 watt amplifier. 3' cord and 12' extension.

  • Lapel condensor mic with 3' cord and 12' extension.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number S2030
Product Name Lapel Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details