Visual Sound, Inc. 17" Standard Format Open Frame/Rear Mount LCD Touch Screen Monitor with Mac mini with Win7 attached. S1780-Mac/Win7

Description
CyberTouch CyberTouchAV Touchscreen Monitor CyberTouch S1780 is professional-grade 17" integrated touch screen LCD wide screen monitor designed for open frame/rear mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen with Mac mini attached.
Description
CyberTouch CyberTouchAV Touchscreen Monitor CyberTouch S1780 is professional-grade 17" integrated touch screen LCD wide screen monitor designed for open frame/rear mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen with Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
17
Broomall, PA, USA
17" Standard Format Open Frame/Rear Mount LCD Touch Screen Monitor with Mac mini with Win7 attached.
S1780-Mac/Win7
17" Standard Format Open Frame/Rear Mount LCD Touch Screen Monitor with Mac mini with Win7 attached. S1780-Mac/Win7
CyberTouch CyberTouchAV Touchscreen Monitor CyberTouch S1780 is professional-grade 17" integrated touch screen LCD wide screen monitor designed for open frame/rear mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen with Mac mini attached.

CyberTouch CyberTouchAV Touchscreen Monitor CyberTouch

S1780 is professional-grade 17" integrated touch screen LCD wide screen monitor designed for open frame/rear mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen with Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S1780-Mac/Win7
Product Name 17" Standard Format Open Frame/Rear Mount LCD Touch Screen Monitor with Mac mini with Win7 attached.
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 1348865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 2.4 inch (60.96 mm)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-10.4AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.75 inch (171 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details