Visual Sound, Inc. Condenser Mic Cable S1750

Description
AmpliVox Sound Systems 12 foot extension cable for condensor mic 12 foot extension cable for condensor mic
Description
AmpliVox Sound Systems 12 foot extension cable for condensor mic 12 foot extension cable for condensor mic

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Condenser Mic Cable
S1750
Condenser Mic Cable S1750
AmpliVox Sound Systems 12 foot extension cable for condensor mic 12 foot extension cable for condensor mic

AmpliVox Sound Systems

12 foot extension cable for condensor mic

  • 12 foot extension cable for condensor mic
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number S1750
Product Name Condenser Mic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers