Visual Sound, Inc. Wireless UHF Headset Mic Kit S1658

Description
AmpliVox Sound Systems External frequency-agile 8 channel user selectable receiver and transmitter, requires 9-volt battery - not included. Available in two bands: Band A: 470 - 480 MHz (TV channels 14 - 15). Band B: 482 - 492 MHz (TV channels 16 - 17). Dipole antenna, adjustable squelch, removable power supply inserts into back of receiver.
Description
AmpliVox Sound Systems External frequency-agile 8 channel user selectable receiver and transmitter, requires 9-volt battery - not included. Available in two bands: Band A: 470 - 480 MHz (TV channels 14 - 15). Band B: 482 - 492 MHz (TV channels 16 - 17). Dipole antenna, adjustable squelch, removable power supply inserts into back of receiver.

Suppliers

Company
Product
Description
Supplier Links
Wireless UHF Headset Mic Kit - S1658 - Visual Sound, Inc.
Broomall, PA, USA
Wireless UHF Headset Mic Kit
S1658
Wireless UHF Headset Mic Kit S1658
AmpliVox Sound Systems External frequency-agile 8 channel user selectable receiver and transmitter, requires 9-volt battery - not included. Available in two bands: Band A: 470 - 480 MHz (TV channels 14 - 15). Band B: 482 - 492 MHz (TV channels 16 - 17). Dipole antenna, adjustable squelch, removable power supply inserts into back of receiver.

AmpliVox Sound Systems

External frequency-agile 8 channel user selectable receiver and transmitter, requires 9-volt battery - not included. Available in two bands: Band A: 470 - 480 MHz (TV channels 14 - 15). Band B: 482 - 492 MHz (TV channels 16 - 17). Dipole antenna, adjustable squelch, removable power supply inserts into back of receiver.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number S1658
Product Name Wireless UHF Headset Mic Kit
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - IM69D130V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details