Visual Sound, Inc. 6" System Package S162T-USA

Description
Atlas Sound - Pre-Assembled Strategy Series 6" System Package The S162T-USA Strategy Series speaker package includes premium- quality, state-of-the-art 6" Strategy products, in a simple to order, simple to install package. Each of the individual components in the package is UL1480 and UL2043 listed for general signaling and plenum ceiling installations. The S162T-USA meets Buy American Act requirements and is assembled in Atlas Sound's commercial manufacturing facility in Ennis, TX, one of ten working facilities around the United States by Atlas and the Mitek Communications Group.
Description
Atlas Sound - Pre-Assembled Strategy Series 6" System Package The S162T-USA Strategy Series speaker package includes premium- quality, state-of-the-art 6" Strategy products, in a simple to order, simple to install package. Each of the individual components in the package is UL1480 and UL2043 listed for general signaling and plenum ceiling installations. The S162T-USA meets Buy American Act requirements and is assembled in Atlas Sound's commercial manufacturing facility in Ennis, TX, one of ten working facilities around the United States by Atlas and the Mitek Communications Group.

Suppliers

Company
Product
Description
Supplier Links
6
Broomall, PA, USA
6" System Package
S162T-USA
6" System Package S162T-USA
Atlas Sound - Pre-Assembled Strategy Series 6" System Package The S162T-USA Strategy Series speaker package includes premium- quality, state-of-the-art 6" Strategy products, in a simple to order, simple to install package. Each of the individual components in the package is UL1480 and UL2043 listed for general signaling and plenum ceiling installations. The S162T-USA meets Buy American Act requirements and is assembled in Atlas Sound's commercial manufacturing facility in Ennis, TX, one of ten working facilities around the United States by Atlas and the Mitek Communications Group.

Atlas Sound - Pre-Assembled Strategy Series 6" System Package

The S162T-USA Strategy Series speaker package includes premium- quality, state-of-the-art 6" Strategy products, in a simple to order, simple to install package. Each of the individual components in the package is UL1480 and UL2043 listed for general signaling and plenum ceiling installations. The S162T-USA meets Buy American Act requirements and is assembled in Atlas Sound's commercial manufacturing facility in Ennis, TX, one of ten working facilities around the United States by Atlas and the Mitek Communications Group.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S162T-USA
Product Name 6" System Package
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 7755035 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details