Visual Sound, Inc. Wireless Handheld Microphone with built-in transmitter S1605

Description
AmpliVox Sound Systems Handheld microphone with built-in transmitter. Requires Receiver Handheld wireless mic with built-in transmitter. 2 switchable frequencies. Requires receiver. Handheld mic with built-in transmitter Requires receiver Transmit range up to 300 foot radius Requires 9V transistor-type battery (not included)
Description
AmpliVox Sound Systems Handheld microphone with built-in transmitter. Requires Receiver Handheld wireless mic with built-in transmitter. 2 switchable frequencies. Requires receiver. Handheld mic with built-in transmitter Requires receiver Transmit range up to 300 foot radius Requires 9V transistor-type battery (not included)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wireless Handheld Microphone with built-in transmitter
S1605
Wireless Handheld Microphone with built-in transmitter S1605
AmpliVox Sound Systems Handheld microphone with built-in transmitter. Requires Receiver Handheld wireless mic with built-in transmitter. 2 switchable frequencies. Requires receiver. Handheld mic with built-in transmitter Requires receiver Transmit range up to 300 foot radius Requires 9V transistor-type battery (not included)

AmpliVox Sound Systems

Handheld microphone with built-in transmitter. Requires Receiver

Handheld wireless mic with built-in transmitter. 2 switchable frequencies. Requires receiver.

  • Handheld mic with built-in transmitter
  • Requires receiver
  • Transmit range up to 300 foot radius
  • Requires 9V transistor-type battery (not included)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number S1605
Product Name Wireless Handheld Microphone with built-in transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details