Visual Sound, Inc. Tripod Floor Stand S15A

Description
Shure Incorporated Telescoping Microphone Stand -- This tripod floor stand is rugged and stable, yet portable and lightweight. The S15A tripod floor stand is rugged and stable, yet portable and lightweight. Features five telescoping sections, adjustable height between 3.5 ft. (1.05 m) and 14 ft. (4.2 m). Carrying case is included. Five telescoping sections For microphone use
Description
Shure Incorporated Telescoping Microphone Stand -- This tripod floor stand is rugged and stable, yet portable and lightweight. The S15A tripod floor stand is rugged and stable, yet portable and lightweight. Features five telescoping sections, adjustable height between 3.5 ft. (1.05 m) and 14 ft. (4.2 m). Carrying case is included. Five telescoping sections For microphone use

Suppliers

Company
Product
Description
Supplier Links
Tripod Floor Stand - S15A - Visual Sound, Inc.
Broomall, PA, USA
Tripod Floor Stand
S15A
Tripod Floor Stand S15A
Shure Incorporated Telescoping Microphone Stand -- This tripod floor stand is rugged and stable, yet portable and lightweight. The S15A tripod floor stand is rugged and stable, yet portable and lightweight. Features five telescoping sections, adjustable height between 3.5 ft. (1.05 m) and 14 ft. (4.2 m). Carrying case is included. Five telescoping sections For microphone use

Shure Incorporated

Telescoping Microphone Stand -- This tripod floor stand is rugged and stable, yet portable and lightweight.

The S15A tripod floor stand is rugged and stable, yet portable and lightweight. Features five telescoping sections, adjustable height between 3.5 ft. (1.05 m) and 14 ft. (4.2 m). Carrying case is included.

  • Five telescoping sections
  • For microphone use
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number S15A
Product Name Tripod Floor Stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers