Visual Sound, Inc. 15.1" Touch Screen LCD Monitor Open Frame/Rear Mount with Mac mini or PC mini computer S1581U- Mac

Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S1581U-MAC is a professional-grade 15.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 15.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.
Description
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S1581U-MAC is a professional-grade 15.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 15.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

Suppliers

Company
Product
Description
Supplier Links
15.1
Broomall, PA, USA
15.1" Touch Screen LCD Monitor Open Frame/Rear Mount with Mac mini or PC mini computer
S1581U- Mac
15.1" Touch Screen LCD Monitor Open Frame/Rear Mount with Mac mini or PC mini computer S1581U- Mac
CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor S1581U-MAC is a professional-grade 15.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 15.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

CyberTouch CyberTouch CyberTouchAV TouchScreen Monitor

S1581U-MAC is a professional-grade 15.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 15.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S1581U- Mac
Product Name 15.1" Touch Screen LCD Monitor Open Frame/Rear Mount with Mac mini or PC mini computer
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 7859896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Visu Panel - Control Panel - 762-4204/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - TP02104A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.75 inch (171 mm)
View Details
3 suppliers
Advantech 15.0 inch Resistive Touch Panel Module - TPM150R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details