Visual Sound, Inc. Wireless Powered Companion Speaker S1297-70

Description
AmpliVox Sound Systems Matches SW915 Audio Travel Partner. 250 watt amp with built-in wireless receiver, woofer and tweeter. Includes transmitter. Wireless powered 250 watt speaker provides a cordless link between your PA and the speaker. Can be placed up to 200 feet from the main amp. Includes transmitter. 250 watt amp with built-in receiver Drives 2 six inch NEO woofers and dynamic compression tweeter Luggage handle and wheels Built-in tripod mount Built-in rechargeable batteries Includes AC power cord Weighs 35 lbs.
Description
AmpliVox Sound Systems Matches SW915 Audio Travel Partner. 250 watt amp with built-in wireless receiver, woofer and tweeter. Includes transmitter. Wireless powered 250 watt speaker provides a cordless link between your PA and the speaker. Can be placed up to 200 feet from the main amp. Includes transmitter. 250 watt amp with built-in receiver Drives 2 six inch NEO woofers and dynamic compression tweeter Luggage handle and wheels Built-in tripod mount Built-in rechargeable batteries Includes AC power cord Weighs 35 lbs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wireless Powered Companion Speaker
S1297-70
Wireless Powered Companion Speaker S1297-70
AmpliVox Sound Systems Matches SW915 Audio Travel Partner. 250 watt amp with built-in wireless receiver, woofer and tweeter. Includes transmitter. Wireless powered 250 watt speaker provides a cordless link between your PA and the speaker. Can be placed up to 200 feet from the main amp. Includes transmitter. 250 watt amp with built-in receiver Drives 2 six inch NEO woofers and dynamic compression tweeter Luggage handle and wheels Built-in tripod mount Built-in rechargeable batteries Includes AC power cord Weighs 35 lbs.

AmpliVox Sound Systems

Matches SW915 Audio Travel Partner. 250 watt amp with built-in wireless receiver, woofer and tweeter. Includes transmitter.

Wireless powered 250 watt speaker provides a cordless link between your PA and the speaker. Can be placed up to 200 feet from the main amp. Includes transmitter.

  • 250 watt amp with built-in receiver
  • Drives 2 six inch NEO woofers and dynamic compression tweeter
  • Luggage handle and wheels
  • Built-in tripod mount
  • Built-in rechargeable batteries
  • Includes AC power cord
  • Weighs 35 lbs.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S1297-70
Product Name Wireless Powered Companion Speaker
Unlock Full Specs
to access all available technical data

Similar Products

LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Speakers - 526850 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Impedance 20 ohms
Frequency Response 5500 Hz
View Details
Speaker - C5FR-4 - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 29 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details