Visual Sound, Inc. Horn Speaker with Adjustable Wall Mounting Bracket S1267

Description
AmpliVox Sound Systems Horn Speaker with swivel arm mounts on any flat surface pivots almost 180 degrees Horn speaker with swivel arm that can position horn in any direction. Mounts on any flat surface. Includes 15" speaker cable. Horn Speaker (see S610A) with adjustable maounting bracket Mounts on any flat surface Swivels up to 180 degrees
Description
AmpliVox Sound Systems Horn Speaker with swivel arm mounts on any flat surface pivots almost 180 degrees Horn speaker with swivel arm that can position horn in any direction. Mounts on any flat surface. Includes 15" speaker cable. Horn Speaker (see S610A) with adjustable maounting bracket Mounts on any flat surface Swivels up to 180 degrees

Suppliers

Company
Product
Description
Supplier Links
Horn Speaker with Adjustable Wall Mounting Bracket - S1267 - Visual Sound, Inc.
Broomall, PA, USA
Horn Speaker with Adjustable Wall Mounting Bracket
S1267
Horn Speaker with Adjustable Wall Mounting Bracket S1267
AmpliVox Sound Systems Horn Speaker with swivel arm mounts on any flat surface pivots almost 180 degrees Horn speaker with swivel arm that can position horn in any direction. Mounts on any flat surface. Includes 15" speaker cable. Horn Speaker (see S610A) with adjustable maounting bracket Mounts on any flat surface Swivels up to 180 degrees

AmpliVox Sound Systems

Horn Speaker with swivel arm mounts on any flat surface pivots almost 180 degrees

Horn speaker with swivel arm that can position horn in any direction. Mounts on any flat surface. Includes 15" speaker cable.

  • Horn Speaker (see S610A) with adjustable maounting bracket
  • Mounts on any flat surface
  • Swivels up to 180 degrees
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S1267
Product Name Horn Speaker with Adjustable Wall Mounting Bracket
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details