Visual Sound, Inc. 12 Inch High Power Woofer S112V

Description
Yamaha Commercial Audio Systems, Inc. The model S112V is a Loudspeaker with 12 inch high power woofer which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 12 inch high power woofer 2 inch titanium compression driver Integral pole socket for stand mounting Perfect for small bands
Description
Yamaha Commercial Audio Systems, Inc. The model S112V is a Loudspeaker with 12 inch high power woofer which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 12 inch high power woofer 2 inch titanium compression driver Integral pole socket for stand mounting Perfect for small bands

Suppliers

Company
Product
Description
Supplier Links
12 Inch High Power Woofer - S112V - Visual Sound, Inc.
Broomall, PA, USA
12 Inch High Power Woofer
S112V
12 Inch High Power Woofer S112V
Yamaha Commercial Audio Systems, Inc. The model S112V is a Loudspeaker with 12 inch high power woofer which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. 12 inch high power woofer 2 inch titanium compression driver Integral pole socket for stand mounting Perfect for small bands

Yamaha Commercial Audio Systems, Inc.

The model S112V is a Loudspeaker with 12 inch high power woofer which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements.

  • 12 inch high power woofer
  • 2 inch titanium compression driver
  • Integral pole socket for stand mounting
  • Perfect for small bands
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number S112V
Product Name 12 Inch High Power Woofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716991 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details