Visual Sound, Inc. 7" wide screen open-frame/rear-mount touch screen monitor with USB connection S0780U

Description
CyberTouch CyberTouchAV CyberTouch TouchScreen Monitor S0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S0780 is also available with Mac mini attached.
Description
CyberTouch CyberTouchAV CyberTouch TouchScreen Monitor S0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S0780 is also available with Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
7
Broomall, PA, USA
7" wide screen open-frame/rear-mount touch screen monitor with USB connection
S0780U
7" wide screen open-frame/rear-mount touch screen monitor with USB connection S0780U
CyberTouch CyberTouchAV CyberTouch TouchScreen Monitor S0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S0780 is also available with Mac mini attached.

CyberTouch CyberTouchAV CyberTouch TouchScreen Monitor

S0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S0780 is also available with Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S0780U
Product Name 7" wide screen open-frame/rear-mount touch screen monitor with USB connection
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Control Panel - 762-6303/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - TP02121A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.79 inch (198 mm)
View Details
3 suppliers
15
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details