Visual Sound, Inc. 7" wide screen open-frame/rear-mount touch screen monitor with USB connection and Mac mini attached S0780U-Mac

Description
CyberTouch CyberTouchAV CyberTouch TouchScreen Monitor S0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S0780 is also available with Mac mini attached.
Description
CyberTouch CyberTouchAV CyberTouch TouchScreen Monitor S0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S0780 is also available with Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
7
Broomall, PA, USA
7" wide screen open-frame/rear-mount touch screen monitor with USB connection and Mac mini attached
S0780U-Mac
7" wide screen open-frame/rear-mount touch screen monitor with USB connection and Mac mini attached S0780U-Mac
CyberTouch CyberTouchAV CyberTouch TouchScreen Monitor S0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S0780 is also available with Mac mini attached.

CyberTouch CyberTouchAV CyberTouch TouchScreen Monitor

S0780 is professional-grade 7.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 7.0" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S0780 is also available with Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number S0780U-Mac
Product Name 7" wide screen open-frame/rear-mount touch screen monitor with USB connection and Mac mini attached
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-6.5AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 4.57 inch (116 mm)
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details