Visual Sound, Inc. 3-Way Microphone Splitter S-split

Description
Samson Technologies Corp. The S-split is a 1-in to 3-out microphone splitter, great for splitting one microphone signal to separate main, monitor, or auxiliary mixes
Description
Samson Technologies Corp. The S-split is a 1-in to 3-out microphone splitter, great for splitting one microphone signal to separate main, monitor, or auxiliary mixes

Suppliers

Company
Product
Description
Supplier Links
3-Way Microphone Splitter - S-split - Visual Sound, Inc.
Broomall, PA, USA
3-Way Microphone Splitter
S-split
3-Way Microphone Splitter S-split
Samson Technologies Corp. The S-split is a 1-in to 3-out microphone splitter, great for splitting one microphone signal to separate main, monitor, or auxiliary mixes

Samson Technologies Corp.

The S-split is a 1-in to 3-out microphone splitter, great for splitting one microphone signal to separate main, monitor, or auxiliary mixes

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number S-split
Product Name 3-Way Microphone Splitter
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers