Visual Sound, Inc. S 910 C S 910 C

Description
beyerdynamic, Inc. UHF handheld transmitter for Opus 910 series, without capsule, plastic housing, LC-display, ACT-function, charging contacts, incl. rechargeable batteries UHF handheld transmitter for Opus 910 series, without capsule, plastic housing, LC-display, ACT-function, charging contacts, incl. rechargeable batteries
Description
beyerdynamic, Inc. UHF handheld transmitter for Opus 910 series, without capsule, plastic housing, LC-display, ACT-function, charging contacts, incl. rechargeable batteries UHF handheld transmitter for Opus 910 series, without capsule, plastic housing, LC-display, ACT-function, charging contacts, incl. rechargeable batteries

Suppliers

Company
Product
Description
Supplier Links
S 910 C - S 910 C - Visual Sound, Inc.
Broomall, PA, USA
S 910 C
S 910 C
S 910 C S 910 C
beyerdynamic, Inc. UHF handheld transmitter for Opus 910 series, without capsule, plastic housing, LC-display, ACT-function, charging contacts, incl. rechargeable batteries UHF handheld transmitter for Opus 910 series, without capsule, plastic housing, LC-display, ACT-function, charging contacts, incl. rechargeable batteries

beyerdynamic, Inc.

UHF handheld transmitter for Opus 910 series, without capsule, plastic housing, LC-display, ACT-function, charging contacts, incl. rechargeable batteries

  • UHF handheld transmitter for Opus 910 series,
  • without capsule, plastic housing, LC-display, ACT-function, charging contacts,
  • incl. rechargeable batteries
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number S 910 C
Product Name S 910 C
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details