RX22 HF DRIVER -- 2-INCH HIGH-FREQUENCY DRIVER
Visual Sound, Inc.
2-Inch High-Frequency Driver
RX22 HF Driver
Description
Peavey Electronics
2" High-Frequency Driver
Description
Peavey Electronics
2" High-Frequency Driver
Suppliers
Peavey Electronics
2" High-Frequency Driver
Peavey Electronics
2" High-Frequency Driver
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
RX22 HF Driver |
|
Product Name
|
2-Inch High-Frequency Driver |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
124 dB
Nominal Power
30 watts
Size
13.90 inch (353 mm)
View Details
SPL
86 dB
Impedance
8 ohms
Frequency Response
17 Hz
View Details
Nominal Power
100 watts
Sensitivity
89.8 dB
Resonance Frequency
31 Hz
View Details
2 suppliers
Features
Case
Impedance
4 ohms
Weight
20408.16 g (720.00 oz)
View Details