Tymphany Corporation SLS Subwoofer, 12" (300 mm), coated paper cone, 8 ohm SLS-P830669

Description
Peerless Gold Subwoofers (SLS-P830669) SLS Subwoofer, 12" (300 mm), coated paper cone, 8 ohm
Request a Quote Datasheet
Description
Peerless Gold Subwoofers (SLS-P830669) SLS Subwoofer, 12" (300 mm), coated paper cone, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLS Subwoofer, 12
Cupertino, CA, USA
SLS Subwoofer, 12" (300 mm), coated paper cone, 8 ohm
SLS-P830669
SLS Subwoofer, 12" (300 mm), coated paper cone, 8 ohm SLS-P830669
Peerless Gold Subwoofers (SLS-P830669) SLS Subwoofer, 12" (300 mm), coated paper cone, 8 ohm

Peerless Gold Subwoofers (SLS-P830669)
SLS Subwoofer, 12" (300 mm), coated paper cone, 8 ohm

Supplier's Site
Speakers - SLS-P830669-ND - DigiKey
Thief River Falls, MN, United States
6.95 Ohms Woofer Speaker 100W 30Hz ~ 2kHz Top Round

6.95 Ohms Woofer Speaker 100W 30Hz ~ 2kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number SLS-P830669 SLS-P830669-ND
Product Name SLS Subwoofer, 12" (300 mm), coated paper cone, 8 ohm Speakers
Nominal Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526835 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
SDS Subwoofer, 6.5
Specs
Nominal Power 60 watts
Sensitivity 87 dB
Resonance Frequency 42 Hz
View Details
2 suppliers
W3v3 8-inch Subwoofer Driver (250 W, 4 Ω) - 8W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details