Visual Sound, Inc. 8 Ohm High Frequency Titanium Compression Driver RX 22

Description
Peavey Electronics The RX™ 22 is an 8-ohm high frequency Patented titanium compression driver. Patented titanium compression driver with 1 inch throat diameter Ferrofluid cooled Frequency response: 500 Hz - 20 kHz Impedance: 8 Ohms Mounts directly to all Peavey CH® horns with a 1 inch throat
Description
Peavey Electronics The RX™ 22 is an 8-ohm high frequency Patented titanium compression driver. Patented titanium compression driver with 1 inch throat diameter Ferrofluid cooled Frequency response: 500 Hz - 20 kHz Impedance: 8 Ohms Mounts directly to all Peavey CH® horns with a 1 inch throat

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8 Ohm High Frequency Titanium Compression Driver
RX 22
8 Ohm High Frequency Titanium Compression Driver RX 22
Peavey Electronics The RX™ 22 is an 8-ohm high frequency Patented titanium compression driver. Patented titanium compression driver with 1 inch throat diameter Ferrofluid cooled Frequency response: 500 Hz - 20 kHz Impedance: 8 Ohms Mounts directly to all Peavey CH® horns with a 1 inch throat

Peavey Electronics

The RX™ 22 is an 8-ohm high frequency Patented titanium compression driver.

  • Patented titanium compression driver with 1 inch throat diameter
  • Ferrofluid cooled
  • Frequency response: 500 Hz - 20 kHz
  • Impedance: 8 Ohms
  • Mounts directly to all Peavey CH® horns with a 1 inch throat
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RX 22
Product Name 8 Ohm High Frequency Titanium Compression Driver
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 49 ohms
Sensitivity 116 dB
Size 0.31 inch (8 mm)
View Details