Visual Sound, Inc. Active Ribbon Studio Monitors Rubicon R8a

Description
Samson Technologies Corp. - Samson's Rubicon Active Ribbon Studio Monitors feature 2-inch Velocity Ribbon high frequency transducers that complement a 2-way active system. Samson's Rubicon Active Ribbon Studio Monitors feature 2-inch Velocity Ribbon high frequency transducers that compliment a 2-way active system capable of reproducing playback in its most natural form. Ribbon drivers have no resonant color and even dispersion, unlike a tradition diaphragm tweeter. The ribbon driver itself has no added sound characteristics, in technical terms; there is no addition or subtraction to the harmonics of the sound they are producing, they are completely neutral. Ribbon technology gives you clean accurate and precise listening, which is why these monitors sound so natural and lifelike, just like a studio monitor should. The Rubicon R8a features a bi-amped power section offering 75 Watts to a newly designed 8-inch inverted cone low-frequency driver and 25 Watts to the high frequency ribbon. The two-way system is housed in a shelf-ported wood enclosure with RCA, balanced 1/4-inch and XLR input connections. There is also a 4-segment high frequency lift control that allows the listener to dial in the ribbon tweeter to their preferred level.
Description
Samson Technologies Corp. - Samson's Rubicon Active Ribbon Studio Monitors feature 2-inch Velocity Ribbon high frequency transducers that complement a 2-way active system. Samson's Rubicon Active Ribbon Studio Monitors feature 2-inch Velocity Ribbon high frequency transducers that compliment a 2-way active system capable of reproducing playback in its most natural form. Ribbon drivers have no resonant color and even dispersion, unlike a tradition diaphragm tweeter. The ribbon driver itself has no added sound characteristics, in technical terms; there is no addition or subtraction to the harmonics of the sound they are producing, they are completely neutral. Ribbon technology gives you clean accurate and precise listening, which is why these monitors sound so natural and lifelike, just like a studio monitor should. The Rubicon R8a features a bi-amped power section offering 75 Watts to a newly designed 8-inch inverted cone low-frequency driver and 25 Watts to the high frequency ribbon. The two-way system is housed in a shelf-ported wood enclosure with RCA, balanced 1/4-inch and XLR input connections. There is also a 4-segment high frequency lift control that allows the listener to dial in the ribbon tweeter to their preferred level.

Suppliers

Company
Product
Description
Supplier Links
Active Ribbon Studio Monitors - Rubicon R8a - Visual Sound, Inc.
Broomall, PA, USA
Active Ribbon Studio Monitors
Rubicon R8a
Active Ribbon Studio Monitors Rubicon R8a
Samson Technologies Corp. - Samson's Rubicon Active Ribbon Studio Monitors feature 2-inch Velocity Ribbon high frequency transducers that complement a 2-way active system. Samson's Rubicon Active Ribbon Studio Monitors feature 2-inch Velocity Ribbon high frequency transducers that compliment a 2-way active system capable of reproducing playback in its most natural form. Ribbon drivers have no resonant color and even dispersion, unlike a tradition diaphragm tweeter. The ribbon driver itself has no added sound characteristics, in technical terms; there is no addition or subtraction to the harmonics of the sound they are producing, they are completely neutral. Ribbon technology gives you clean accurate and precise listening, which is why these monitors sound so natural and lifelike, just like a studio monitor should. The Rubicon R8a features a bi-amped power section offering 75 Watts to a newly designed 8-inch inverted cone low-frequency driver and 25 Watts to the high frequency ribbon. The two-way system is housed in a shelf-ported wood enclosure with RCA, balanced 1/4-inch and XLR input connections. There is also a 4-segment high frequency lift control that allows the listener to dial in the ribbon tweeter to their preferred level.

Samson Technologies Corp. - Samson's Rubicon Active Ribbon Studio Monitors feature 2-inch Velocity Ribbon high frequency transducers that complement a 2-way active system.

Samson's Rubicon Active Ribbon Studio Monitors feature 2-inch Velocity Ribbon high frequency transducers that compliment a 2-way active system capable of reproducing playback in its most natural form. Ribbon drivers have no resonant color and even dispersion, unlike a tradition diaphragm tweeter. The ribbon driver itself has no added sound characteristics, in technical terms; there is no addition or subtraction to the harmonics of the sound they are producing, they are completely neutral. Ribbon technology gives you clean accurate and precise listening, which is why these monitors sound so natural and lifelike, just like a studio monitor should. The Rubicon R8a features a bi-amped power section offering 75 Watts to a newly designed 8-inch inverted cone low-frequency driver and 25 Watts to the high frequency ribbon. The two-way system is housed in a shelf-ported wood enclosure with RCA, balanced 1/4-inch and XLR input connections. There is also a 4-segment high frequency lift control that allows the listener to dial in the ribbon tweeter to their preferred level.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Rubicon R8a
Product Name Active Ribbon Studio Monitors
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7675377 - RS Components, Ltd.
Specs
Size 1.25 inch (32 mm)
View Details
V-S Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 89.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details