Visual Sound, Inc. Active Ribbon Monitors Rubicon R5a

Description
Samson Technologies Corp. The Samson Rubicon Active Ribbon Studio Monitors feature 2-inch Velocity Ribbon high frequency transducers that complement a 2-way active system. The Samson Rubicon Active Ribbon Studio Monitors feature 2-inch Velocity Ribbon high frequency transducers that complement a 2-way active system capable of reproducing playback in its most natural form. Ribbon drivers have no resonant color and even dispersion, unlike a tradition diaphragm tweeter. The ribbon driver itself has no added sound characteristics, they are completely neutral. Ribbon technology gives you clean accurate and precise listening, which is why these monitors sound so natural and lifelike, just like a studio monitor should.
Description
Samson Technologies Corp. The Samson Rubicon Active Ribbon Studio Monitors feature 2-inch Velocity Ribbon high frequency transducers that complement a 2-way active system. The Samson Rubicon Active Ribbon Studio Monitors feature 2-inch Velocity Ribbon high frequency transducers that complement a 2-way active system capable of reproducing playback in its most natural form. Ribbon drivers have no resonant color and even dispersion, unlike a tradition diaphragm tweeter. The ribbon driver itself has no added sound characteristics, they are completely neutral. Ribbon technology gives you clean accurate and precise listening, which is why these monitors sound so natural and lifelike, just like a studio monitor should.

Suppliers

Company
Product
Description
Supplier Links
Active Ribbon Monitors - Rubicon R5a - Visual Sound, Inc.
Broomall, PA, USA
Active Ribbon Monitors
Rubicon R5a
Active Ribbon Monitors Rubicon R5a
Samson Technologies Corp. The Samson Rubicon Active Ribbon Studio Monitors feature 2-inch Velocity Ribbon high frequency transducers that complement a 2-way active system. The Samson Rubicon Active Ribbon Studio Monitors feature 2-inch Velocity Ribbon high frequency transducers that complement a 2-way active system capable of reproducing playback in its most natural form. Ribbon drivers have no resonant color and even dispersion, unlike a tradition diaphragm tweeter. The ribbon driver itself has no added sound characteristics, they are completely neutral. Ribbon technology gives you clean accurate and precise listening, which is why these monitors sound so natural and lifelike, just like a studio monitor should.

Samson Technologies Corp.

The Samson Rubicon Active Ribbon Studio Monitors feature 2-inch Velocity Ribbon high frequency transducers that complement a 2-way active system.

The Samson Rubicon Active Ribbon Studio Monitors feature 2-inch Velocity Ribbon high frequency transducers that complement a 2-way active system capable of reproducing playback in its most natural form. Ribbon drivers have no resonant color and even dispersion, unlike a tradition diaphragm tweeter. The ribbon driver itself has no added sound characteristics, they are completely neutral. Ribbon technology gives you clean accurate and precise listening, which is why these monitors sound so natural and lifelike, just like a studio monitor should.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Rubicon R5a
Product Name Active Ribbon Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
EF/FEF Series Receivers -  - Knowles
Specs
Impedance 150 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details