Visual Sound, Inc. 2 Watt Speaker RU-SP1

Description
RDL, Radio Design Labs The RU-SP1 is the choice where audio signals need to be monitored using amplified signals up to 2 W RMS. The RU-SP1 provides intelligible monitoring of voice and music sources while rolling off the low frequencies below the operating range of the speaker. The RU-SP1 is the ideal choice in many applications where audio signals need to be monitored using amplified signals up to 2 W RMS. The RU-SP1 provides crisp, highly intelligible monitoring of voice and music sources while rolling off the low frequencies below the operating range of the speaker. The unusually compact size permits mounting of the RU-SP1 in many RDL RACK-UP series mounting accessories, such as the RU-RA3 Rack Adapter, RU-RA3A Rack Adapter, RC-1U Universal Rack Chassis, RU-BR1 Under Counter Mounting Bracket, UC-1 or UC-2 enclosures or WDG1 Table Top Wedge Enclosure. The speaker is permanently mounted in a molded enclosure so no additional acoustic baffling is needed behind the speaker. An external power amplifier connects to the speaker through a full-size barrier block on the rear of the module. The RU-SP1 input impedance is 8 ohm. The RU-SP1 may be used in stereo monitoring applications by mounting a speaker module in each side of an RDL RACK-UP series chassis or rack adapter, thereby leaving the center bay of the chassis free for another RACK-UP series module. The WDG1 table top enclosure mounts the RU-SP1 at a convenient table top listening angle, and is used in conferencing and other table top monitoring installations. (Note: The WDG1 also provides mounting for two electronic modules, such as a gated speech preamplifier or various power amplifier modules.) The RU-SP1's compact size and high efficiency make it the ideal choice in rack or table top mounted audio monitoring. Combine it with other RDL products as part of a complete audio/video system. Compact Audio Monitoring High-Density Rack Mounting Possible Mounting Using Various RDL® Options High Intelligibility with Low Power Ultra-Compact Size Convenience of RDL RACK-UP® Series
Description
RDL, Radio Design Labs The RU-SP1 is the choice where audio signals need to be monitored using amplified signals up to 2 W RMS. The RU-SP1 provides intelligible monitoring of voice and music sources while rolling off the low frequencies below the operating range of the speaker. The RU-SP1 is the ideal choice in many applications where audio signals need to be monitored using amplified signals up to 2 W RMS. The RU-SP1 provides crisp, highly intelligible monitoring of voice and music sources while rolling off the low frequencies below the operating range of the speaker. The unusually compact size permits mounting of the RU-SP1 in many RDL RACK-UP series mounting accessories, such as the RU-RA3 Rack Adapter, RU-RA3A Rack Adapter, RC-1U Universal Rack Chassis, RU-BR1 Under Counter Mounting Bracket, UC-1 or UC-2 enclosures or WDG1 Table Top Wedge Enclosure. The speaker is permanently mounted in a molded enclosure so no additional acoustic baffling is needed behind the speaker. An external power amplifier connects to the speaker through a full-size barrier block on the rear of the module. The RU-SP1 input impedance is 8 ohm. The RU-SP1 may be used in stereo monitoring applications by mounting a speaker module in each side of an RDL RACK-UP series chassis or rack adapter, thereby leaving the center bay of the chassis free for another RACK-UP series module. The WDG1 table top enclosure mounts the RU-SP1 at a convenient table top listening angle, and is used in conferencing and other table top monitoring installations. (Note: The WDG1 also provides mounting for two electronic modules, such as a gated speech preamplifier or various power amplifier modules.) The RU-SP1's compact size and high efficiency make it the ideal choice in rack or table top mounted audio monitoring. Combine it with other RDL products as part of a complete audio/video system. Compact Audio Monitoring High-Density Rack Mounting Possible Mounting Using Various RDL® Options High Intelligibility with Low Power Ultra-Compact Size Convenience of RDL RACK-UP® Series

Suppliers

Company
Product
Description
Supplier Links
2 Watt Speaker - RU-SP1 - Visual Sound, Inc.
Broomall, PA, USA
2 Watt Speaker
RU-SP1
2 Watt Speaker RU-SP1
RDL, Radio Design Labs The RU-SP1 is the choice where audio signals need to be monitored using amplified signals up to 2 W RMS. The RU-SP1 provides intelligible monitoring of voice and music sources while rolling off the low frequencies below the operating range of the speaker. The RU-SP1 is the ideal choice in many applications where audio signals need to be monitored using amplified signals up to 2 W RMS. The RU-SP1 provides crisp, highly intelligible monitoring of voice and music sources while rolling off the low frequencies below the operating range of the speaker. The unusually compact size permits mounting of the RU-SP1 in many RDL RACK-UP series mounting accessories, such as the RU-RA3 Rack Adapter, RU-RA3A Rack Adapter, RC-1U Universal Rack Chassis, RU-BR1 Under Counter Mounting Bracket, UC-1 or UC-2 enclosures or WDG1 Table Top Wedge Enclosure. The speaker is permanently mounted in a molded enclosure so no additional acoustic baffling is needed behind the speaker. An external power amplifier connects to the speaker through a full-size barrier block on the rear of the module. The RU-SP1 input impedance is 8 ohm. The RU-SP1 may be used in stereo monitoring applications by mounting a speaker module in each side of an RDL RACK-UP series chassis or rack adapter, thereby leaving the center bay of the chassis free for another RACK-UP series module. The WDG1 table top enclosure mounts the RU-SP1 at a convenient table top listening angle, and is used in conferencing and other table top monitoring installations. (Note: The WDG1 also provides mounting for two electronic modules, such as a gated speech preamplifier or various power amplifier modules.) The RU-SP1's compact size and high efficiency make it the ideal choice in rack or table top mounted audio monitoring. Combine it with other RDL products as part of a complete audio/video system. Compact Audio Monitoring High-Density Rack Mounting Possible Mounting Using Various RDL® Options High Intelligibility with Low Power Ultra-Compact Size Convenience of RDL RACK-UP® Series

RDL, Radio Design Labs

The RU-SP1 is the choice where audio signals need to be monitored using amplified signals up to 2 W RMS. The RU-SP1 provides intelligible monitoring of voice and music sources while rolling off the low frequencies below the operating range of the speaker.

The RU-SP1 is the ideal choice in many applications where audio signals need to be monitored using amplified signals up to 2 W RMS. The RU-SP1 provides crisp, highly intelligible monitoring of voice and music sources while rolling off the low frequencies below the operating range of the speaker. The unusually compact size permits mounting of the RU-SP1 in many RDL RACK-UP series mounting accessories, such as the RU-RA3 Rack Adapter, RU-RA3A Rack Adapter, RC-1U Universal Rack Chassis, RU-BR1 Under Counter Mounting Bracket, UC-1 or UC-2 enclosures or WDG1 Table Top Wedge Enclosure.
The speaker is permanently mounted in a molded enclosure so no additional acoustic baffling is needed behind the speaker. An external power amplifier connects to the speaker through a full-size barrier block on the rear of the module. The RU-SP1 input impedance is 8 ohm.
The RU-SP1 may be used in stereo monitoring applications by mounting a speaker module in each side of an RDL RACK-UP series chassis or rack adapter, thereby leaving the center bay of the chassis free for another RACK-UP series module. The WDG1 table top enclosure mounts the RU-SP1 at a convenient table top listening angle, and is used in conferencing and other table top monitoring installations. (Note: The WDG1 also provides mounting for two electronic modules, such as a gated speech preamplifier or various power amplifier modules.)
The RU-SP1's compact size and high efficiency make it the ideal choice in rack or table top mounted audio monitoring. Combine it with other RDL products as part of a complete audio/video system.

  • Compact Audio Monitoring
  • High-Density Rack Mounting Possible
  • Mounting Using Various RDL® Options
  • High Intelligibility with Low Power
  • Ultra-Compact Size
  • Convenience of RDL RACK-UP® Series
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RU-SP1
Product Name 2 Watt Speaker
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 345 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details