Visual Sound, Inc. Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White RT1810-72

Description
Lowell Manufacturing Company R-T-1810-72 (70/25V 15W): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (round, steel, torsion-mount, white). Speaker size: 8
Description
Lowell Manufacturing Company R-T-1810-72 (70/25V 15W): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (round, steel, torsion-mount, white). Speaker size: 8

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White
RT1810-72
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White RT1810-72
Lowell Manufacturing Company R-T-1810-72 (70/25V 15W): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (round, steel, torsion-mount, white). Speaker size: 8

Lowell Manufacturing Company

R-T-1810-72 (70/25V 15W): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (round, steel, torsion-mount, white). Speaker size: 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RT1810-72
Product Name Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526801 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 55 ohms
Sensitivity 110 dB
Size 0.25 inch (6 mm)
View Details