Visual Sound, Inc. Active Ribbon Studio Microphone RSM-8A

Description
Nady Systems, Inc. - Pro Audio *All the warmth and natural, uncompromised sound expected of a classic Nady ribbon microphone with the added gain and selectable features offered by proven ultra low-noise FET active circuitry and transformer output. *Perfect for recording vocals, acoustic and electric guitars, drums, percussion, strings, brass - for any application in which true natural audio reproduction is desired. *Low-tension 50mm long, 2-micron thick aluminum ribbon (velocity) design for characteristic "large, mellow" ribbon audio reproduction with smooth, natural extended low and high ends *Over 40dB higher gain than most non-active ribbon microphones making it easy to use with any mic mixer or preamp. *-10dB pad and Low Cut filter selector switches for often-needed attenuation and elimination of stage rumble. *Unmatched fast, accurate transient response, ultra-high 165 dB SPL capability, and overall stunning realism *Figure-8 audio directional (pickup) pattern for front and rear sides, extended sweet spots (as compared to large diaphragm condenser mics), and increased off-axis high-frequency response on sides, decreased treble and lower audio levels above and below on-axis *Swivel U-bracket allows ease in positioning for any application/audio source. *Manufactured with the finest materials, machined housing and advanced internal shockmount construction for structural integrity and rugged reliability *48V Phantom Power required
Description
Nady Systems, Inc. - Pro Audio *All the warmth and natural, uncompromised sound expected of a classic Nady ribbon microphone with the added gain and selectable features offered by proven ultra low-noise FET active circuitry and transformer output. *Perfect for recording vocals, acoustic and electric guitars, drums, percussion, strings, brass - for any application in which true natural audio reproduction is desired. *Low-tension 50mm long, 2-micron thick aluminum ribbon (velocity) design for characteristic "large, mellow" ribbon audio reproduction with smooth, natural extended low and high ends *Over 40dB higher gain than most non-active ribbon microphones making it easy to use with any mic mixer or preamp. *-10dB pad and Low Cut filter selector switches for often-needed attenuation and elimination of stage rumble. *Unmatched fast, accurate transient response, ultra-high 165 dB SPL capability, and overall stunning realism *Figure-8 audio directional (pickup) pattern for front and rear sides, extended sweet spots (as compared to large diaphragm condenser mics), and increased off-axis high-frequency response on sides, decreased treble and lower audio levels above and below on-axis *Swivel U-bracket allows ease in positioning for any application/audio source. *Manufactured with the finest materials, machined housing and advanced internal shockmount construction for structural integrity and rugged reliability *48V Phantom Power required

Suppliers

Company
Product
Description
Supplier Links
Active Ribbon Studio Microphone - RSM-8A - Visual Sound, Inc.
Broomall, PA, USA
Active Ribbon Studio Microphone
RSM-8A
Active Ribbon Studio Microphone RSM-8A
Nady Systems, Inc. - Pro Audio *All the warmth and natural, uncompromised sound expected of a classic Nady ribbon microphone with the added gain and selectable features offered by proven ultra low-noise FET active circuitry and transformer output. *Perfect for recording vocals, acoustic and electric guitars, drums, percussion, strings, brass - for any application in which true natural audio reproduction is desired. *Low-tension 50mm long, 2-micron thick aluminum ribbon (velocity) design for characteristic "large, mellow" ribbon audio reproduction with smooth, natural extended low and high ends *Over 40dB higher gain than most non-active ribbon microphones making it easy to use with any mic mixer or preamp. *-10dB pad and Low Cut filter selector switches for often-needed attenuation and elimination of stage rumble. *Unmatched fast, accurate transient response, ultra-high 165 dB SPL capability, and overall stunning realism *Figure-8 audio directional (pickup) pattern for front and rear sides, extended sweet spots (as compared to large diaphragm condenser mics), and increased off-axis high-frequency response on sides, decreased treble and lower audio levels above and below on-axis *Swivel U-bracket allows ease in positioning for any application/audio source. *Manufactured with the finest materials, machined housing and advanced internal shockmount construction for structural integrity and rugged reliability *48V Phantom Power required

Nady Systems, Inc. - Pro Audio

*All the warmth and natural, uncompromised sound expected of a classic Nady ribbon microphone with the added gain and selectable features offered by proven ultra low-noise FET active circuitry and transformer output.
*Perfect for recording vocals, acoustic and electric guitars, drums, percussion, strings, brass - for any application in which true natural audio reproduction is desired.
*Low-tension 50mm long, 2-micron thick aluminum ribbon (velocity) design for characteristic "large, mellow" ribbon audio reproduction with smooth, natural extended low and high ends
*Over 40dB higher gain than most non-active ribbon microphones making it easy to use with any mic mixer or preamp.
*-10dB pad and Low Cut filter selector switches for often-needed attenuation and elimination of stage rumble.
*Unmatched fast, accurate transient response, ultra-high 165 dB SPL capability, and overall stunning realism
*Figure-8 audio directional (pickup) pattern for front and rear sides, extended sweet spots (as compared to large diaphragm condenser mics), and increased off-axis high-frequency response on sides, decreased treble and lower audio levels above and below on-axis
*Swivel U-bracket allows ease in positioning for any application/audio source.
*Manufactured with the finest materials, machined housing and advanced internal shockmount construction for structural integrity and rugged reliability
*48V Phantom Power required

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RSM-8A
Product Name Active Ribbon Studio Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details