Visual Sound, Inc. Voice-Range exponential Focused Array™ horn system RSH462

Description
Community Professional Loudspeakers The RSH462 is a complete horn/driver system designed for use in stand-alone voice-range sound reinforcement and announcement / signaling applications. The RSH462 provides focused, very high output sound projection, with predictable performance and exceptional long-term durability. The horn portion of the assembly is a handcrafted one-piece Patented Focused Array™ wave-guide, precision molded in hand-laminated, reinforced fiberglass for optimum performance. With substantial fiberglass layering and integral throat and driver flange construction, the horn is built to withstand substantial loads. The inherent strength and rigidity of fiberglass construction enhances sonic efficiency by preventing sound energy loss as well as providing an inherently weather-resistant installed loudspeaker system. The compression drivers are high output, high sensitivity loudspeakers that are configured with the diaphragm facing forward, isolating the voice coil and magnetic structure of each driver from the environment. The one-piece, non-metallic diaphragm/suspension offers exceptional resistance to the effects of humidity, dust, and corrosive atmospheres. The large area, low compression phase plug and large magnet structure exhibits extremely low distortion at high outputs while maintaining high efficiency and low power compression. A fiberglass rear cover protects the drivers from the effects of weather and corrosion. There is a five-year warranty against manufacturing defects on all components of the system.
Description
Community Professional Loudspeakers The RSH462 is a complete horn/driver system designed for use in stand-alone voice-range sound reinforcement and announcement / signaling applications. The RSH462 provides focused, very high output sound projection, with predictable performance and exceptional long-term durability. The horn portion of the assembly is a handcrafted one-piece Patented Focused Array™ wave-guide, precision molded in hand-laminated, reinforced fiberglass for optimum performance. With substantial fiberglass layering and integral throat and driver flange construction, the horn is built to withstand substantial loads. The inherent strength and rigidity of fiberglass construction enhances sonic efficiency by preventing sound energy loss as well as providing an inherently weather-resistant installed loudspeaker system. The compression drivers are high output, high sensitivity loudspeakers that are configured with the diaphragm facing forward, isolating the voice coil and magnetic structure of each driver from the environment. The one-piece, non-metallic diaphragm/suspension offers exceptional resistance to the effects of humidity, dust, and corrosive atmospheres. The large area, low compression phase plug and large magnet structure exhibits extremely low distortion at high outputs while maintaining high efficiency and low power compression. A fiberglass rear cover protects the drivers from the effects of weather and corrosion. There is a five-year warranty against manufacturing defects on all components of the system.

Suppliers

Company
Product
Description
Supplier Links
Voice-Range exponential Focused Array™ horn system - RSH462 - Visual Sound, Inc.
Broomall, PA, USA
Voice-Range exponential Focused Array™ horn system
RSH462
Voice-Range exponential Focused Array™ horn system RSH462
Community Professional Loudspeakers The RSH462 is a complete horn/driver system designed for use in stand-alone voice-range sound reinforcement and announcement / signaling applications. The RSH462 provides focused, very high output sound projection, with predictable performance and exceptional long-term durability. The horn portion of the assembly is a handcrafted one-piece Patented Focused Array™ wave-guide, precision molded in hand-laminated, reinforced fiberglass for optimum performance. With substantial fiberglass layering and integral throat and driver flange construction, the horn is built to withstand substantial loads. The inherent strength and rigidity of fiberglass construction enhances sonic efficiency by preventing sound energy loss as well as providing an inherently weather-resistant installed loudspeaker system. The compression drivers are high output, high sensitivity loudspeakers that are configured with the diaphragm facing forward, isolating the voice coil and magnetic structure of each driver from the environment. The one-piece, non-metallic diaphragm/suspension offers exceptional resistance to the effects of humidity, dust, and corrosive atmospheres. The large area, low compression phase plug and large magnet structure exhibits extremely low distortion at high outputs while maintaining high efficiency and low power compression. A fiberglass rear cover protects the drivers from the effects of weather and corrosion. There is a five-year warranty against manufacturing defects on all components of the system.

Community Professional Loudspeakers

The RSH462 is a complete horn/driver system designed for use in stand-alone voice-range sound reinforcement and announcement / signaling applications.

The RSH462 provides focused, very high output sound projection, with predictable performance and exceptional long-term durability. The horn portion of the assembly is a handcrafted one-piece Patented Focused Array™ wave-guide, precision molded in hand-laminated, reinforced fiberglass for optimum performance. With substantial fiberglass layering and integral throat and driver flange construction, the horn is built to withstand substantial loads. The inherent strength and rigidity of fiberglass construction enhances sonic efficiency by preventing sound energy loss as well as providing an inherently weather-resistant installed loudspeaker system. The compression drivers are high output, high sensitivity loudspeakers that are configured with the diaphragm facing forward, isolating the voice coil and magnetic structure of each driver from the environment. The one-piece, non-metallic diaphragm/suspension offers exceptional resistance to the effects of humidity, dust, and corrosive atmospheres. The large area, low compression phase plug and large magnet structure exhibits extremely low distortion at high outputs while maintaining high efficiency and low power compression. A fiberglass rear cover protects the drivers from the effects of weather and corrosion. There is a five-year warranty against manufacturing defects on all components of the system.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RSH462
Product Name Voice-Range exponential Focused Array™ horn system
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 8158731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.77 inch (45 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - DC22WI - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details