Visual Sound, Inc. Shoe-mount for 100UPR and 111R RSB-1

Description
Azden Corporation Accessory Shoe-mount for 100UPR and 111R. Weight: 1.00 lbs
Description
Azden Corporation Accessory Shoe-mount for 100UPR and 111R. Weight: 1.00 lbs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Shoe-mount for 100UPR and 111R
RSB-1
Shoe-mount for 100UPR and 111R RSB-1
Azden Corporation Accessory Shoe-mount for 100UPR and 111R. Weight: 1.00 lbs

Azden Corporation

Accessory

Shoe-mount for 100UPR and 111R. Weight: 1.00 lbs

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RSB-1
Product Name Shoe-mount for 100UPR and 111R
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details