Visual Sound, Inc. Open-ceiling speaker RS800i

Description
SoundTube Entertainment, Inc. 8" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the RS800i is an 8" 2-way blind-mount in-ceiling speaker that delivers higher SPL (93.5 dB sensitivity) and optimal off-axis performance. The RS800i speaker design incorporates a low-profile grille, proprietary M8 motor-board and a SpeedClamp self-locking gable grip for fast, easy and secure installation. Mounting hardware is included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedClamp installation hardware included. Patented ZeroReflection enclosure technology for optimal sound reproduction and cabinet rigidity. Iridite-plated, powder-coated steel grille. Optional surface-mount bracket available.
Description
SoundTube Entertainment, Inc. 8" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the RS800i is an 8" 2-way blind-mount in-ceiling speaker that delivers higher SPL (93.5 dB sensitivity) and optimal off-axis performance. The RS800i speaker design incorporates a low-profile grille, proprietary M8 motor-board and a SpeedClamp self-locking gable grip for fast, easy and secure installation. Mounting hardware is included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedClamp installation hardware included. Patented ZeroReflection enclosure technology for optimal sound reproduction and cabinet rigidity. Iridite-plated, powder-coated steel grille. Optional surface-mount bracket available.

Suppliers

Company
Product
Description
Supplier Links
Open-ceiling speaker - RS800i - Visual Sound, Inc.
Broomall, PA, USA
Open-ceiling speaker
RS800i
Open-ceiling speaker RS800i
SoundTube Entertainment, Inc. 8" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the RS800i is an 8" 2-way blind-mount in-ceiling speaker that delivers higher SPL (93.5 dB sensitivity) and optimal off-axis performance. The RS800i speaker design incorporates a low-profile grille, proprietary M8 motor-board and a SpeedClamp self-locking gable grip for fast, easy and secure installation. Mounting hardware is included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedClamp installation hardware included. Patented ZeroReflection enclosure technology for optimal sound reproduction and cabinet rigidity. Iridite-plated, powder-coated steel grille. Optional surface-mount bracket available.

SoundTube Entertainment, Inc.

8" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented).

Engineered for maximum intelligibility, the RS800i is an 8" 2-way blind-mount in-ceiling speaker that delivers higher SPL (93.5 dB sensitivity) and optimal off-axis performance. The RS800i speaker design incorporates a low-profile grille, proprietary M8 motor-board and a SpeedClamp self-locking gable grip for fast, easy and secure installation. Mounting hardware is included.

  • 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass.
  • BroadBeam dispersion pattern for maximum coverage area per speaker.
  • Proprietary SpeedClamp installation hardware included.
  • Patented ZeroReflection enclosure technology for optimal sound reproduction and cabinet rigidity.
  • Iridite-plated, powder-coated steel grille.
  • Optional surface-mount bracket available.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RS800i
Product Name Open-ceiling speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 380 ohms
Sensitivity 110 dB
Size 0.25 inch (6 mm)
View Details