Visual Sound, Inc. 10" Open-Ceiling/Surface Mount Subwoofer RS1001i Sub

Description
SoundTube Entertainment, Inc. *One 10.0 in (254 mm) polypropylene woofer mounted to a proprietary cast-aluminum M8™ baffle and heat sink. *Weatherized components for indoor & outdoor applications. *Includes hanging hardware with aircraft cables and integrated SpeedClamp™ self-locking cable grip for fast, easy & secure installation. *Patented ZeroReflection™ enclosure technology for optimal sound reproduction & cabinet rigidity. Also includes Eurob-lock connector & terminal weather boot. *Easy access 5-position selectable tap switch for 25, 70.7 and 100 Volt applications with 4 Ohm bypass simplifies ordering and inventory tracking. *Iridite-plated steel grille with protective powder-coated finish for lasting durability *93.5 dB Sensitivity offers high-output capabilities & reduced amplification costs. *UL 1480 rev. 5, CE approval (EMC Directive 89/366/EEC, EN55020, EN55013), Mil-spec 810 & IEC529 approval pending. *High-quality black or white paint finish. Custom paint colors optional.
Description
SoundTube Entertainment, Inc. *One 10.0 in (254 mm) polypropylene woofer mounted to a proprietary cast-aluminum M8™ baffle and heat sink. *Weatherized components for indoor & outdoor applications. *Includes hanging hardware with aircraft cables and integrated SpeedClamp™ self-locking cable grip for fast, easy & secure installation. *Patented ZeroReflection™ enclosure technology for optimal sound reproduction & cabinet rigidity. Also includes Eurob-lock connector & terminal weather boot. *Easy access 5-position selectable tap switch for 25, 70.7 and 100 Volt applications with 4 Ohm bypass simplifies ordering and inventory tracking. *Iridite-plated steel grille with protective powder-coated finish for lasting durability *93.5 dB Sensitivity offers high-output capabilities & reduced amplification costs. *UL 1480 rev. 5, CE approval (EMC Directive 89/366/EEC, EN55020, EN55013), Mil-spec 810 & IEC529 approval pending. *High-quality black or white paint finish. Custom paint colors optional.

Suppliers

Company
Product
Description
Supplier Links
10
Broomall, PA, USA
10" Open-Ceiling/Surface Mount Subwoofer
RS1001i Sub
10" Open-Ceiling/Surface Mount Subwoofer RS1001i Sub
SoundTube Entertainment, Inc. *One 10.0 in (254 mm) polypropylene woofer mounted to a proprietary cast-aluminum M8™ baffle and heat sink. *Weatherized components for indoor & outdoor applications. *Includes hanging hardware with aircraft cables and integrated SpeedClamp™ self-locking cable grip for fast, easy & secure installation. *Patented ZeroReflection™ enclosure technology for optimal sound reproduction & cabinet rigidity. Also includes Eurob-lock connector & terminal weather boot. *Easy access 5-position selectable tap switch for 25, 70.7 and 100 Volt applications with 4 Ohm bypass simplifies ordering and inventory tracking. *Iridite-plated steel grille with protective powder-coated finish for lasting durability *93.5 dB Sensitivity offers high-output capabilities & reduced amplification costs. *UL 1480 rev. 5, CE approval (EMC Directive 89/366/EEC, EN55020, EN55013), Mil-spec 810 & IEC529 approval pending. *High-quality black or white paint finish. Custom paint colors optional.

SoundTube Entertainment, Inc.

*One 10.0 in (254 mm) polypropylene woofer mounted to a proprietary cast-aluminum M8™ baffle and heat sink.
*Weatherized components for indoor & outdoor applications.
*Includes hanging hardware with aircraft cables and integrated SpeedClamp™ self-locking cable grip for fast, easy & secure installation.
*Patented ZeroReflection™ enclosure technology for optimal sound reproduction & cabinet rigidity. Also includes Eurob-lock connector & terminal weather boot.
*Easy access 5-position selectable tap switch for 25, 70.7 and 100 Volt applications with 4 Ohm bypass simplifies ordering and inventory tracking.
*Iridite-plated steel grille with protective powder-coated finish for lasting durability
*93.5 dB Sensitivity offers high-output capabilities & reduced amplification costs.
*UL 1480 rev. 5, CE approval (EMC Directive 89/366/EEC, EN55020, EN55013), Mil-spec 810 & IEC529 approval pending.
*High-quality black or white paint finish. Custom paint colors optional.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RS1001i Sub
Product Name 10" Open-Ceiling/Surface Mount Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
Powered Subwoofer with 12-inch Subwoofer Driver, 1500 watts - f112-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 52154.20 g (1840.00 oz)
Application Automotive
View Details