Visual Sound, Inc. Mini-DV Rain Slicker RS-HVX200

Description
Porta-Brace RAIN SLICKER MINI cases are very detailed rain covers for small hand held cameras. Most have pop-out LCD visors that help you see the screen in bright light. The MINI-DV RAIN SLICKER is custom fitted to each camera model. Flaps, vinyl windows and zippered openings provide optimum ease of operation. Cameras with fold-out video screens are shrouded with a black fabric hood that makes viewing LCD monitors easier on bright sunny days. 330 denier Ample vinyl viewing windows Customizable solution Designed for professionals Quick Change Battery Back
Description
Porta-Brace RAIN SLICKER MINI cases are very detailed rain covers for small hand held cameras. Most have pop-out LCD visors that help you see the screen in bright light. The MINI-DV RAIN SLICKER is custom fitted to each camera model. Flaps, vinyl windows and zippered openings provide optimum ease of operation. Cameras with fold-out video screens are shrouded with a black fabric hood that makes viewing LCD monitors easier on bright sunny days. 330 denier Ample vinyl viewing windows Customizable solution Designed for professionals Quick Change Battery Back

Suppliers

Company
Product
Description
Supplier Links
Mini-DV Rain Slicker - RS-HVX200 - Visual Sound, Inc.
Broomall, PA, USA
Mini-DV Rain Slicker
RS-HVX200
Mini-DV Rain Slicker RS-HVX200
Porta-Brace RAIN SLICKER MINI cases are very detailed rain covers for small hand held cameras. Most have pop-out LCD visors that help you see the screen in bright light. The MINI-DV RAIN SLICKER is custom fitted to each camera model. Flaps, vinyl windows and zippered openings provide optimum ease of operation. Cameras with fold-out video screens are shrouded with a black fabric hood that makes viewing LCD monitors easier on bright sunny days. 330 denier Ample vinyl viewing windows Customizable solution Designed for professionals Quick Change Battery Back

Porta-Brace

RAIN SLICKER MINI cases are very detailed rain covers for small hand held cameras. Most have pop-out LCD visors that help you see the screen in bright light.

The MINI-DV RAIN SLICKER is custom fitted to each camera model. Flaps, vinyl windows and zippered openings provide optimum ease of operation. Cameras with fold-out video screens are shrouded with a black fabric hood that makes viewing LCD monitors easier on bright sunny days.

  • 330 denier
  • Ample vinyl viewing windows
  • Customizable solution
  • Designed for professionals
  • Quick Change Battery Back
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number RS-HVX200
Product Name Mini-DV Rain Slicker
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details