Visual Sound, Inc. Supports the projector and mirror(s) in a rear projection room. RPX Rear Screen Systems

Description
Draper, Inc. The RPX, RPX Complete, RPX Precision, and RPX Lite are built specifically for your unique requirement. You provide us with the make and model of projector, desired screen size, and a few simple room dimensions. Our designers design the perfect fit. Standard on all RPX Units(except RPX/Lite): • Consists of a custom designed reinforced projector cradle, reinforced first surface glass mirror, and a unitized framework of blue extruded aluminum to position the projector and mirror in precisely the right relationship to each other and to the screen. • It is built specifically for your unique requirement. You provide us with the make and model of projector, desired screen size, and a few simple room dimensions. Our designers evaluate the optics and determine the proper light geometry. The RPX is preset for a perfect fit. • If the room dimensions or projector specifications change, the RPX can be adjusted in the field. • Supporting frame is constructed of unitized framework of blue extruded aluminum with a 2" square cross section, fabricated from 6061-T6 alloy. It is sized to fit perfectly in your projection room, based upon dimensions you furnish. • Sled Base features heavy-duty leveling feet and predrilled anchor points: when the system is correctly set, it may be permanently fastened in place. • Mirror height, projector height, mirror angle and projector position (front to back) are all adjustable. • The projector cradle is customized for your projector, and allows for both tilt-axis adjustment and micro-fine height adjustment, without tools, to position the image on rear screen. • The cradle holds a six axis adjustment sled allowing movement to be for best image alignment. • Cradle pivot plate is predrilled for the proper angle of installation, and calibrated in degrees for quick, precise adjustments if required. Mirror plate features shoulder bolts to simplify installation and slots for height adjustment. • Has 94% reflective first surface mirrors. • Ships complete with all required fasteners and hand tools Has 94% reflective first surface mirrors. Ships complete with all required fasteners and hand tools Warranted for one year against defects in materials and workmanship. RPX Complete: RPX/Complete has all the features of a RPX.Plus many other features. The Draper RPX/Precision with Alignment Platform gives you physical adjustment of each individual projector in all six axes: front-to-back position, side-to RPX Precision: Offers prescison adjustment. The Draper RPX/Precision with Alignment Platform gives you physical adjustment of each individual projector in all six axes: front-to-back position, side-to-side position, pitch, roll, yaw and he RPX Lite: Any projector weighing less than 50 pounds is suitable for the RPX/Lite. Maximum sill height for screen is 52".This mirror system is lighter in overall weight but maintains the same high quality workmanship and superior component
Description
Draper, Inc. The RPX, RPX Complete, RPX Precision, and RPX Lite are built specifically for your unique requirement. You provide us with the make and model of projector, desired screen size, and a few simple room dimensions. Our designers design the perfect fit. Standard on all RPX Units(except RPX/Lite): • Consists of a custom designed reinforced projector cradle, reinforced first surface glass mirror, and a unitized framework of blue extruded aluminum to position the projector and mirror in precisely the right relationship to each other and to the screen. • It is built specifically for your unique requirement. You provide us with the make and model of projector, desired screen size, and a few simple room dimensions. Our designers evaluate the optics and determine the proper light geometry. The RPX is preset for a perfect fit. • If the room dimensions or projector specifications change, the RPX can be adjusted in the field. • Supporting frame is constructed of unitized framework of blue extruded aluminum with a 2" square cross section, fabricated from 6061-T6 alloy. It is sized to fit perfectly in your projection room, based upon dimensions you furnish. • Sled Base features heavy-duty leveling feet and predrilled anchor points: when the system is correctly set, it may be permanently fastened in place. • Mirror height, projector height, mirror angle and projector position (front to back) are all adjustable. • The projector cradle is customized for your projector, and allows for both tilt-axis adjustment and micro-fine height adjustment, without tools, to position the image on rear screen. • The cradle holds a six axis adjustment sled allowing movement to be for best image alignment. • Cradle pivot plate is predrilled for the proper angle of installation, and calibrated in degrees for quick, precise adjustments if required. Mirror plate features shoulder bolts to simplify installation and slots for height adjustment. • Has 94% reflective first surface mirrors. • Ships complete with all required fasteners and hand tools Has 94% reflective first surface mirrors. Ships complete with all required fasteners and hand tools Warranted for one year against defects in materials and workmanship. RPX Complete: RPX/Complete has all the features of a RPX.Plus many other features. The Draper RPX/Precision with Alignment Platform gives you physical adjustment of each individual projector in all six axes: front-to-back position, side-to RPX Precision: Offers prescison adjustment. The Draper RPX/Precision with Alignment Platform gives you physical adjustment of each individual projector in all six axes: front-to-back position, side-to-side position, pitch, roll, yaw and he RPX Lite: Any projector weighing less than 50 pounds is suitable for the RPX/Lite. Maximum sill height for screen is 52".This mirror system is lighter in overall weight but maintains the same high quality workmanship and superior component

Suppliers

Company
Product
Description
Supplier Links
Supports the projector and mirror(s) in a rear projection room. - RPX Rear Screen Systems - Visual Sound, Inc.
Broomall, PA, USA
Supports the projector and mirror(s) in a rear projection room.
RPX Rear Screen Systems
Supports the projector and mirror(s) in a rear projection room. RPX Rear Screen Systems
Draper, Inc. The RPX, RPX Complete, RPX Precision, and RPX Lite are built specifically for your unique requirement. You provide us with the make and model of projector, desired screen size, and a few simple room dimensions. Our designers design the perfect fit. Standard on all RPX Units(except RPX/Lite): • Consists of a custom designed reinforced projector cradle, reinforced first surface glass mirror, and a unitized framework of blue extruded aluminum to position the projector and mirror in precisely the right relationship to each other and to the screen. • It is built specifically for your unique requirement. You provide us with the make and model of projector, desired screen size, and a few simple room dimensions. Our designers evaluate the optics and determine the proper light geometry. The RPX is preset for a perfect fit. • If the room dimensions or projector specifications change, the RPX can be adjusted in the field. • Supporting frame is constructed of unitized framework of blue extruded aluminum with a 2" square cross section, fabricated from 6061-T6 alloy. It is sized to fit perfectly in your projection room, based upon dimensions you furnish. • Sled Base features heavy-duty leveling feet and predrilled anchor points: when the system is correctly set, it may be permanently fastened in place. • Mirror height, projector height, mirror angle and projector position (front to back) are all adjustable. • The projector cradle is customized for your projector, and allows for both tilt-axis adjustment and micro-fine height adjustment, without tools, to position the image on rear screen. • The cradle holds a six axis adjustment sled allowing movement to be for best image alignment. • Cradle pivot plate is predrilled for the proper angle of installation, and calibrated in degrees for quick, precise adjustments if required. Mirror plate features shoulder bolts to simplify installation and slots for height adjustment. • Has 94% reflective first surface mirrors. • Ships complete with all required fasteners and hand tools Has 94% reflective first surface mirrors. Ships complete with all required fasteners and hand tools Warranted for one year against defects in materials and workmanship. RPX Complete: RPX/Complete has all the features of a RPX.Plus many other features. The Draper RPX/Precision with Alignment Platform gives you physical adjustment of each individual projector in all six axes: front-to-back position, side-to RPX Precision: Offers prescison adjustment. The Draper RPX/Precision with Alignment Platform gives you physical adjustment of each individual projector in all six axes: front-to-back position, side-to-side position, pitch, roll, yaw and he RPX Lite: Any projector weighing less than 50 pounds is suitable for the RPX/Lite. Maximum sill height for screen is 52".This mirror system is lighter in overall weight but maintains the same high quality workmanship and superior component

Draper, Inc.

The RPX, RPX Complete, RPX Precision, and RPX Lite are built specifically for your unique requirement. You provide us with the make and model of projector, desired screen size, and a few simple room dimensions. Our designers design the perfect fit.

Standard on all RPX Units(except RPX/Lite):
• Consists of a custom designed reinforced projector cradle, reinforced first surface glass mirror, and a unitized framework of blue extruded aluminum to position the projector and mirror in precisely the right relationship to each other and to the screen.
• It is built specifically for your unique requirement. You provide us with the make and model of projector, desired screen size, and a few simple room dimensions. Our designers evaluate the optics and determine the proper light geometry. The RPX is preset for a perfect fit.
• If the room dimensions or projector specifications change, the RPX can be adjusted in the field.
• Supporting frame is constructed of unitized framework of blue extruded aluminum with a 2" square cross section, fabricated from 6061-T6 alloy. It is sized to fit perfectly in your projection room, based upon dimensions you furnish.
• Sled Base features heavy-duty leveling feet and predrilled anchor points: when the system is correctly set, it may be permanently fastened in place.
• Mirror height, projector height, mirror angle and projector position (front to back) are all adjustable.
• The projector cradle is customized for your projector, and allows for both tilt-axis adjustment and micro-fine height adjustment, without tools, to position the image on rear screen.
• The cradle holds a six axis adjustment sled allowing movement to be for best image alignment.
• Cradle pivot plate is predrilled for the proper angle of installation, and calibrated in degrees for quick, precise adjustments if required. Mirror plate features shoulder bolts to simplify installation and slots for height adjustment.
• Has 94% reflective first surface mirrors.
• Ships complete with all required fasteners and hand tools

  • Has 94% reflective first surface mirrors.
  • Ships complete with all required fasteners and hand tools
  • Warranted for one year against defects in materials and workmanship.
  • RPX Complete: RPX/Complete has all the features of a RPX.Plus many other features. The Draper RPX/Precision with Alignment Platform gives you physical adjustment of each individual projector in all six axes: front-to-back position, side-to
  • RPX Precision: Offers prescison adjustment. The Draper RPX/Precision with Alignment Platform gives you physical adjustment of each individual projector in all six axes: front-to-back position, side-to-side position, pitch, roll, yaw and he
  • RPX Lite: Any projector weighing less than 50 pounds is suitable for the RPX/Lite. Maximum sill height for screen is 52".This mirror system is lighter in overall weight but maintains the same high quality workmanship and superior component
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number RPX Rear Screen Systems
Product Name Supports the projector and mirror(s) in a rear projection room.
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809036 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
23.8
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details