Visual Sound, Inc. Portable Projection Screen RoadWarrior

Description
Draper, Inc. RoadWarrior portable projection screen. Portable screen in tubular aluminum case. Easy set-up: put it on the floor, open the case, and lift with one finger to desired height. Lightweight, spring-roller operated. Easy to carry. Durable. Built-in carrying handle. Shoulder carrying strap also included. Screen case is made of extruded aluminum. Clean, simplified design. Includes 3/4" black borders and 30" black "rise" to clear a standard tabletop. Surface raises at the touch of a finger. Pneumatic cylinders hold screen securely at desired height. Available in 60" and 80" diagonal NTSC format and 55" and 73" diagonal HDTV format. Remarkably inexpensive, considering its high quality. Warranted for one year against defects in materials and workmanship.
Description
Draper, Inc. RoadWarrior portable projection screen. Portable screen in tubular aluminum case. Easy set-up: put it on the floor, open the case, and lift with one finger to desired height. Lightweight, spring-roller operated. Easy to carry. Durable. Built-in carrying handle. Shoulder carrying strap also included. Screen case is made of extruded aluminum. Clean, simplified design. Includes 3/4" black borders and 30" black "rise" to clear a standard tabletop. Surface raises at the touch of a finger. Pneumatic cylinders hold screen securely at desired height. Available in 60" and 80" diagonal NTSC format and 55" and 73" diagonal HDTV format. Remarkably inexpensive, considering its high quality. Warranted for one year against defects in materials and workmanship.

Suppliers

Company
Product
Description
Supplier Links
Portable Projection Screen - RoadWarrior - Visual Sound, Inc.
Broomall, PA, USA
Portable Projection Screen
RoadWarrior
Portable Projection Screen RoadWarrior
Draper, Inc. RoadWarrior portable projection screen. Portable screen in tubular aluminum case. Easy set-up: put it on the floor, open the case, and lift with one finger to desired height. Lightweight, spring-roller operated. Easy to carry. Durable. Built-in carrying handle. Shoulder carrying strap also included. Screen case is made of extruded aluminum. Clean, simplified design. Includes 3/4" black borders and 30" black "rise" to clear a standard tabletop. Surface raises at the touch of a finger. Pneumatic cylinders hold screen securely at desired height. Available in 60" and 80" diagonal NTSC format and 55" and 73" diagonal HDTV format. Remarkably inexpensive, considering its high quality. Warranted for one year against defects in materials and workmanship.

Draper, Inc.

RoadWarrior portable projection screen. Portable screen in tubular aluminum case. Easy set-up: put it on the floor, open the case, and lift with one finger to desired height. Lightweight, spring-roller operated. Easy to carry. Durable. Built-in carrying handle.

  • Shoulder carrying strap also included.
  • Screen case is made of extruded aluminum.
  • Clean, simplified design.
  • Includes 3/4" black borders and 30" black "rise" to clear a standard tabletop.
  • Surface raises at the touch of a finger.
  • Pneumatic cylinders hold screen securely at desired height.
  • Available in 60" and 80" diagonal NTSC format and 55" and 73" diagonal HDTV format.
  • Remarkably inexpensive, considering its high quality.
  • Warranted for one year against defects in materials and workmanship.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number RoadWarrior
Product Name Portable Projection Screen
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428533 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details