Visual Sound, Inc. SXGA+ 12000 Lumen DLP™ Digital Projector Roadster S+12K

Description
Christie Featuring a Xenon illumination system, Digital Black Level Adjustment and LiteLOC™ light output control, Christie Roadster S+12K offers bright, edge-blended images. For unbelievably bright images with stunning detail and depth of color, the Christie Roadster S+12K puts 12,000 ANSI lumens in your hands with purpose-built features meant for the world of Rental/Staging. Fly, rig, stack, ship it - use the Christie Roadster S+12K again and again. With customer replaceable bulbs, the highest contrast, DLP™ technology, a standard Dual SD/HD-SDI module and a compact form factor - the Christie Roadster S+12K is ideal for executive briefing rooms, conference centers, concerts, tradeshows, auditoriums and Houses of Worship. Featuring a Xenon illumination system, Digital Black Level Adjustment and LiteLOC™ light output control - you'll get big, bright, edge-blended images from the smallest form factor available at greater than 12,000 ANSI lumens. Christie Roadster S+12K - easy to install, easy to use, easy to maintain. 12,000 ANSI lumens SXGA+ 1400 x 1050 resolution 1600-2000:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites All new 10-bit image processing providing broader color spectrum and wider input signal compatibility Built-in stacking and rigging Xenon Bubble lamp system providing photo-realistic color with the ability to edge-blend and tile images Widest source compatibility and has built-in Ethernet networking for full compatibility with ChristieNET™ for total projector monitoring, control and imaging capabilities.
Description
Christie Featuring a Xenon illumination system, Digital Black Level Adjustment and LiteLOC™ light output control, Christie Roadster S+12K offers bright, edge-blended images. For unbelievably bright images with stunning detail and depth of color, the Christie Roadster S+12K puts 12,000 ANSI lumens in your hands with purpose-built features meant for the world of Rental/Staging. Fly, rig, stack, ship it - use the Christie Roadster S+12K again and again. With customer replaceable bulbs, the highest contrast, DLP™ technology, a standard Dual SD/HD-SDI module and a compact form factor - the Christie Roadster S+12K is ideal for executive briefing rooms, conference centers, concerts, tradeshows, auditoriums and Houses of Worship. Featuring a Xenon illumination system, Digital Black Level Adjustment and LiteLOC™ light output control - you'll get big, bright, edge-blended images from the smallest form factor available at greater than 12,000 ANSI lumens. Christie Roadster S+12K - easy to install, easy to use, easy to maintain. 12,000 ANSI lumens SXGA+ 1400 x 1050 resolution 1600-2000:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites All new 10-bit image processing providing broader color spectrum and wider input signal compatibility Built-in stacking and rigging Xenon Bubble lamp system providing photo-realistic color with the ability to edge-blend and tile images Widest source compatibility and has built-in Ethernet networking for full compatibility with ChristieNET™ for total projector monitoring, control and imaging capabilities.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SXGA+ 12000 Lumen DLP™ Digital Projector
Roadster S+12K
SXGA+ 12000 Lumen DLP™ Digital Projector Roadster S+12K
Christie Featuring a Xenon illumination system, Digital Black Level Adjustment and LiteLOC™ light output control, Christie Roadster S+12K offers bright, edge-blended images. For unbelievably bright images with stunning detail and depth of color, the Christie Roadster S+12K puts 12,000 ANSI lumens in your hands with purpose-built features meant for the world of Rental/Staging. Fly, rig, stack, ship it - use the Christie Roadster S+12K again and again. With customer replaceable bulbs, the highest contrast, DLP™ technology, a standard Dual SD/HD-SDI module and a compact form factor - the Christie Roadster S+12K is ideal for executive briefing rooms, conference centers, concerts, tradeshows, auditoriums and Houses of Worship. Featuring a Xenon illumination system, Digital Black Level Adjustment and LiteLOC™ light output control - you'll get big, bright, edge-blended images from the smallest form factor available at greater than 12,000 ANSI lumens. Christie Roadster S+12K - easy to install, easy to use, easy to maintain. 12,000 ANSI lumens SXGA+ 1400 x 1050 resolution 1600-2000:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites All new 10-bit image processing providing broader color spectrum and wider input signal compatibility Built-in stacking and rigging Xenon Bubble lamp system providing photo-realistic color with the ability to edge-blend and tile images Widest source compatibility and has built-in Ethernet networking for full compatibility with ChristieNET™ for total projector monitoring, control and imaging capabilities.

Christie

Featuring a Xenon illumination system, Digital Black Level Adjustment and LiteLOC™ light output control, Christie Roadster S+12K offers bright, edge-blended images.

For unbelievably bright images with stunning detail and depth of color, the Christie Roadster S+12K puts 12,000 ANSI lumens in your hands with purpose-built features meant for the world of Rental/Staging. Fly, rig, stack, ship it - use the Christie Roadster S+12K again and again.
With customer replaceable bulbs, the highest contrast, DLP™ technology, a standard Dual SD/HD-SDI module and a compact form factor - the Christie Roadster S+12K is ideal for executive briefing rooms, conference centers, concerts, tradeshows, auditoriums and Houses of Worship.
Featuring a Xenon illumination system, Digital Black Level Adjustment and LiteLOC™ light output control - you'll get big, bright, edge-blended images from the smallest form factor available at greater than 12,000 ANSI lumens. Christie Roadster S+12K - easy to install, easy to use, easy to maintain.

  • 12,000 ANSI lumens
  • SXGA+ 1400 x 1050 resolution
  • 1600-2000:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites
  • All new 10-bit image processing providing broader color spectrum and wider input signal compatibility
  • Built-in stacking and rigging
  • Xenon Bubble lamp system providing photo-realistic color with the ability to edge-blend and tile images
  • Widest source compatibility and has built-in Ethernet networking for full compatibility with ChristieNET™ for total projector monitoring, control and imaging capabilities.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projectors
Product Number Roadster S+12K
Product Name SXGA+ 12000 Lumen DLP™ Digital Projector
Unlock Full Specs
to access all available technical data

Similar Products