Visual Sound, Inc. CB Dynamic Microphone Roadking 56 (Flag)

Description
Telex The Road-King 56 (RK-56) Dynamic Microphone has been on the road since the interstate was built. Celebrating its 50th year, this rugged CB microphone is best-in-class. Its noise-canceling design and excellent voice response characteristics makes it particularly effective for use in noisy locations. The RK-56 uses a dynamic, differential type cartridge which discriminates against sounds greater than ?-inch (12 mm) away. A non-marking lip guard assures proper microphone-to-mouth positioning. Best noise cancellation is achieved with the edge of the lip guard just touching the upper lip. The push-to talk switch is located on the top of the microphone housing. The RK-56 is equipped with a six-conductor, black-coiled cord which is relieved at the microphone housing by a telephone type strain relief grommet. The cord may be wired for either relay or electronic switching.
Description
Telex The Road-King 56 (RK-56) Dynamic Microphone has been on the road since the interstate was built. Celebrating its 50th year, this rugged CB microphone is best-in-class. Its noise-canceling design and excellent voice response characteristics makes it particularly effective for use in noisy locations. The RK-56 uses a dynamic, differential type cartridge which discriminates against sounds greater than ?-inch (12 mm) away. A non-marking lip guard assures proper microphone-to-mouth positioning. Best noise cancellation is achieved with the edge of the lip guard just touching the upper lip. The push-to talk switch is located on the top of the microphone housing. The RK-56 is equipped with a six-conductor, black-coiled cord which is relieved at the microphone housing by a telephone type strain relief grommet. The cord may be wired for either relay or electronic switching.

Suppliers

Company
Product
Description
Supplier Links
CB Dynamic Microphone - Roadking 56 (Flag) - Visual Sound, Inc.
Broomall, PA, USA
CB Dynamic Microphone
Roadking 56 (Flag)
CB Dynamic Microphone Roadking 56 (Flag)
Telex The Road-King 56 (RK-56) Dynamic Microphone has been on the road since the interstate was built. Celebrating its 50th year, this rugged CB microphone is best-in-class. Its noise-canceling design and excellent voice response characteristics makes it particularly effective for use in noisy locations. The RK-56 uses a dynamic, differential type cartridge which discriminates against sounds greater than ?-inch (12 mm) away. A non-marking lip guard assures proper microphone-to-mouth positioning. Best noise cancellation is achieved with the edge of the lip guard just touching the upper lip. The push-to talk switch is located on the top of the microphone housing. The RK-56 is equipped with a six-conductor, black-coiled cord which is relieved at the microphone housing by a telephone type strain relief grommet. The cord may be wired for either relay or electronic switching.

Telex

The Road-King 56 (RK-56) Dynamic Microphone has been on the road since the interstate was built. Celebrating its 50th year, this rugged CB microphone is best-in-class. Its noise-canceling design and excellent voice response characteristics makes it particularly effective for use in noisy locations.
The RK-56 uses a dynamic, differential type cartridge which discriminates against sounds greater than ?-inch (12 mm) away. A non-marking lip guard assures proper microphone-to-mouth positioning. Best noise cancellation is achieved with the edge of the lip guard just touching the upper lip. The push-to talk switch is located on the top of the microphone housing. The RK-56 is equipped with a six-conductor, black-coiled cord which is relieved at the microphone housing by a telephone type strain relief grommet. The cord may be wired for either relay or electronic switching.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Roadking 56 (Flag)
Product Name CB Dynamic Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Noise Canceling Microphones - CEM-N6029JAD473P1.9R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details