Visual Sound, Inc. CyberTouch RMT0332 is a 103" desktop/ wall mount multi-touch monitor that offers 32-finger simultaneous touches. RMT0332

Description
CyberTouch Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch RioMT is a desktop/ wall mount multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.
Description
CyberTouch Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch RioMT is a desktop/ wall mount multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

Suppliers

Company
Product
Description
Supplier Links
CyberTouch RMT0332 is a 103
Broomall, PA, USA
CyberTouch RMT0332 is a 103" desktop/ wall mount multi-touch monitor that offers 32-finger simultaneous touches.
RMT0332
CyberTouch RMT0332 is a 103" desktop/ wall mount multi-touch monitor that offers 32-finger simultaneous touches. RMT0332
CyberTouch Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch RioMT is a desktop/ wall mount multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

CyberTouch Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT

CyberTouch RioMT is a desktop/ wall mount multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number RMT0332
Product Name CyberTouch RMT0332 is a 103" desktop/ wall mount multi-touch monitor that offers 32-finger simultaneous touches.
Mounting Options Wall
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-6.5AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 4.57 inch (116 mm)
View Details
4 suppliers