Visual Sound, Inc. Rackmount kit for one R400 or R400A receiver. (Receiver not included.) RMPR400-1

Description
Lectrosonics, Inc. Rackmount kit for mounting one R400 or R400A Digital Hybrid Wireless™ receiver to 1AU front panel. Kit includes one pair of coaxial cables.
Description
Lectrosonics, Inc. Rackmount kit for mounting one R400 or R400A Digital Hybrid Wireless™ receiver to 1AU front panel. Kit includes one pair of coaxial cables.

Suppliers

Company
Product
Description
Supplier Links
Rackmount kit for one R400 or R400A receiver. (Receiver not included.) - RMPR400-1 - Visual Sound, Inc.
Broomall, PA, USA
Rackmount kit for one R400 or R400A receiver. (Receiver not included.)
RMPR400-1
Rackmount kit for one R400 or R400A receiver. (Receiver not included.) RMPR400-1
Lectrosonics, Inc. Rackmount kit for mounting one R400 or R400A Digital Hybrid Wireless™ receiver to 1AU front panel. Kit includes one pair of coaxial cables.

Lectrosonics, Inc.

Rackmount kit for mounting one R400 or R400A Digital Hybrid Wireless™ receiver to 1AU front panel. Kit includes one pair of coaxial cables.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RMPR400-1
Product Name Rackmount kit for one R400 or R400A receiver. (Receiver not included.)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details